location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC IP Gateway for Analog KVM gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP Gateway for Analog KVM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5456
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2020 12:51:14
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC IP Gateway for Analog KVM gateway/controller :
The short editorial description of APC IP Gateway for Analog KVM gateway/controller

IP Gateway for Analog KVM
More>>>
APC IP Gateway for Analog KVM gateway/controller:
The official marketing text of APC IP Gateway for Analog KVM gateway/controller as supplied by the manufacturer

Adds remote access to a PS/2 server or an existing Analog KVM through a standard IP connection.

Features:

- Browser accessible
- Encryption
- Flash upgradeable firmware
- InfraStruXure Manager compatible
- Multi-platform Support
- Occupies 0U of rack space
- Out-of-band management
- Reboot equipment remotely
- Remote administration
- Remote device management
- SNMP management
- Telnet management

RackMount KVM Features:

Availability

Out-of-band management.
Troubleshoot servers and diagnose problems in lieu of a working operating system with POST and BIOS-level access to servers.

Remote device management.
Access servers in remote locations with IP KVM solutions, reducing time and cost spent locating IT staff to fix problems.

Agility

Scalable architecture.
Cascade multiple KVM switches for a modular solution that supports multiple platforms, improving flexibility and simplifying future expansion.

Multi-platform Support.
Windows, Sun, Unix and Linux compatible.

Hot Pluggable Operation.
Add or remove servers without having to power off the switch.

Total Cost of Ownership

Occupies 1U of rack space.
Conserve valuable rack space in the data center.

Short summary description APC IP Gateway for Analog KVM gateway/controller:
This short summary of the APC IP Gateway for Analog KVM gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

APC IP Gateway for Analog KVM, EN 55022 Class A,EN 55024,FCC Part 15 Class B, 100-230, 32.1 oz (910 g), 4.49 x 7.76 x 0.984" (114 x 197 x 25 mm), 0 - 50 °C, -40 - 85 °C

Long summary description APC IP Gateway for Analog KVM gateway/controller:
This is an auto-generated long summary of APC IP Gateway for Analog KVM gateway/controller based on the first three specs of the first five spec groups.

APC IP Gateway for Analog KVM. Certification: EN 55022 Class A,EN 55024,FCC Part 15 Class B. Power requirements: 100-230. Weight: 32.1 oz (910 g), Dimensions (WxDxH): 4.49 x 7.76 x 0.984" (114 x 197 x 25 mm). I/O ports: MiniDin6x2 & VGA

Design
Certification
EN 55022 Class A,EN 55024,FCC Part 15 Class B
Ports & interfaces
I/O ports
MiniDin6x2 & VGA
Power
Power requirements
100-230
Weight & dimensions
Weight
32.1 oz (910 g)
Weight & dimensions
Dimensions (WxDxH)
4.49 x 7.76 x 0.984" (114 x 197 x 25 mm)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating relative humidity (non-condensing)
5 - 95%
Country Distributor
United Kingdom 1 distributor(s)