location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-230 Speakers 2.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970123-1914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 W 2.1 channels
  • - 12 W
  • - Black
Guarantee: 2 years
Long product name Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W :
The short editorial description of Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W

X-230 speaker system
More>>>
Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W:
The official marketing text of Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W as supplied by the manufacturer

Crank up the audio on your PC with this 2.1 speaker system and enjoy clean, crisp, consistent sound from your games, music, and more. The Logitech X-230's high-tech subwoofer adjusts itself dynamically to deliver distortion-free bass. And the two wall-mountable satellite speakers use Logitech´s patented FDD2™ technology to eliminate the uneven sound response created by conventional dual-driver designs. The result: a clear, uniform sound field without the "hot spots" and inconsistency of other dual-driver satellites.

-Frequency Directed Dual Driver (FDD2) satellite technology produces a uniform sound field for full, rich sound.
-Dynamic, real-time bass equalization maximizes bass response while minimizing distortion.
-Ported subwoofer design displaces more air for deeper bass.
-Headphone jack enables private listening.
-Master volume and subwoofer level controls placed for quick, convenient access.
-Satellite speaker stands rotate for easy wall-mounting.

Short summary description Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W:
This short summary of the Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-230 Speakers 2.1, 2.1 channels, 32 W, Black, 64 W, 96 dB, 12 W

Long summary description Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W:
This is an auto-generated long summary of Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W based on the first three specs of the first five spec groups.

Logitech X-230 Speakers 2.1. Audio output channels: 2.1 channels, RMS rated power: 32 W, Product color: Black. Signal-to-Noise Ratio (SNR): 96 dB. Satellite speakers RMS power: 12 W. Subwoofer RMS power: 20 W

Performance
RMS rated power *
32 W
Peak Music Power Output (PMPO)
64 W
Product color *
Black
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
96 dB
Satellite speakers
Satellite speakers RMS power *
12 W
Subwoofer
Subwoofer RMS power
20 W
Technical details
Frequency range
40 - 20000 Hz
Minimum system requirements
PC/Mac CD MP3 DVD PlayStation Xbox
Type
Bookshelf
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:31:22
Uk has collected 7 expert reviews for Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:31:21
Logitechs X-230 is a veteran of Labs, this being its third appearance in as many years. Its sound quality is astonishing for the price. The compact subwoofer produced loud, deep bass that put the pricier 2.1 sets to shame, and the satellites displa...
100%
goodgearguide.com.au
Updated:
2011-11-05 12:46:27
Sleek, compact, sexy and black! But do they perform? Those looking for average 2.1 speakers at an affordable price will find Logitechs X-230 speakers do the job nicely. However, for better value for money, check out the Inspire 2500 2.1 speakers from...
Good Sleek, black design, portable, low distortion.
Bad Flawed bass control, expensive. The Final Word Nice look, average sound, you can get better, cheaper speakers.
Bottom line Nice look, average sound, you can get better, cheaper speakers.
50%
v3.co.uk
Updated:
2011-10-03 23:31:21
A budget 2.1 speaker set...
100%
macworld.com
Updated:
2011-10-03 23:31:21
Supported iPod Models: 1st-Generation (Physical Scroll Wheel) 2nd-Generation (Touch Scroll Wheel) 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod Shuffle iPod nano...
60%
Brand Image Article code product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)