location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2020 + duplex + powersupply Q1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0411B001-DUP
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm) :
The short editorial description of Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm)

iR2020 Copier
More>>>
Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm):
The official marketing text of Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm) as supplied by the manufacturer

Handling the work of many in one compact solution, the 20ppm multifunctional iR2020 brings effective communication to your business. Featuring double-sided output, it's as dependable as you are.

An integrated communications hub
Businesses thrive on effective communication. Add the iR2020 to your team and it will enhance yours, acting as a networked focal point of all document communication activity. Send urgent faxes, print sales reports or copy customer proposals using one cost-effective solution.

Digital architecture means you can also connect to Canon's iW Publishing Manager, allowing different source files (i.e. PowerPoint, Word, Excel) to be combined for time-saving, assured output. Or file management can be enhanced via iW Document Manager.

Look your best
Present a professional image every time with the iR2020. Print with outstanding clarity and produce quality, double sided and stapled reports for distribution using the optional internal finishing device. Productivity can be enhanced further with an additional tray to separate print and copied output. Alternatively, an inner two-way tray for non-stapled collation can be incorporated for maximum versatility.

Effortless network integration
Integration into your network is seamless. Set up and management is effortless thanks to NetSpot tools, Canon's remote web-based device management software. Network printing at a crystal-clear 1,200 dpi is enabled using Canon's advanced-performance proprietary printer language UFR II Lite, and PCL printing is also supported.

Space saving and scaleable
Compact it may be, but the iR2020 can cope with some big challenges. With a choice of additional paper drawers, you can select the capacity that best suits your needs, up to 1,080 sheets, in a variety of paper sizes up to A3.

Conscious of your pocket, conscious of the environment
Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in seconds - a great way to reduce energy consumption without affecting staff productivity.

Environmentally considerate production methods ensure that the machine complies with the Waste from Electrical and Electronic Equipment (WEEE) directives. Lead and hazardous substances are prohibited from the manufacturing process. In addition, the machine conforms to the International Energy Star Program.

Advanced support
An innovative e-Maintenance facility can be incorporated which monitors the device and automatically requests a technician visit should a problem arise.

Features:
Multifunctional print, copy and fax capabilities
Quality prints at up to 1,200 dpi
Space saving and scaleable
Double siding and stapling supported
Simple network integration
Energy saving mode & fast recovery
e-Maintenance for advanced support

Short summary description Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm):
This short summary of the Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iR2020 + duplex + powersupply Q1, 20 cpm, 20 cpm, Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%, A3 (297 x 420 mm), 1200 x 1200 DPI, 13 s

Long summary description Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm):
This is an auto-generated long summary of Canon iR2020 + duplex + powersupply Q1 Digital copier 20 cpm A3 (297 x 420 mm) based on the first three specs of the first five spec groups.

Canon iR2020 + duplex + powersupply Q1. Maximum copy speed: 20 cpm, Copy speed (black, normal quality, A4): 20 cpm, Magnification: Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%. Maximum print size: A3 (297 x 420 mm). Hardware scan resolution: 1200 x 1200 DPI. Warm-up time: 13 s, Time to first page (black, normal): 7.9 s, Print speed (black, normal quality, A4/US Letter): 20 ppm. Print technology: Laser

Copying
Copy speed (black, normal quality, A4)
20 cpm
Maximum copy speed *
20 cpm
Magnification
Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%
Color
Color *
No
Media formats
Custom media sizes
297 x 432mm
Standard media sizes
A3, A4, A5, A5R, Envelopes
Maximum print size *
A3 (297 x 420 mm)
Scanning
Hardware scan resolution
1200 x 1200 DPI
Print quality
Grayscale levels
256
Printing
Warm-up time
13 s
Time to first page (black, normal)
7.9 s
Print speed (black, normal quality, A4/US Letter)
20 ppm
Print technology
Print technology *
Laser
Ports & interfaces
I/O ports
1x USB 1x Power
Standard interfaces *
USB
Processor
Built-in processor
192MHz
Memory
Internal memory *
128 MB
Power
Power requirements
220 - 240V; 50/60 Hz
Power consumption (typical)
1600 W
Weight & dimensions
Weight
101.4 lbs (46 kg)
Other features
Dimensions (WxDxH)
24.5 x 24.9 x 26.2" (622 x 633.4 x 665.4 mm)
Input & output capacity
Standard input capacity
500 sheets
Media weight
Recommended media weight
Cassette: 64 - 90; Stack Bypass: 64 - 128; Duplex: 64 - 90
Technical details
Type *
Digital copier