location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartCase Cardholder (PC Card)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2432-L600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000008846462
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA :
The short editorial description of Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA

SmartCase Cardholder (PC Card)
More>>>
Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA:
The official marketing text of Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA as supplied by the manufacturer

Supporting notebooks with integrated chip card controller, the SmartCase™ Cardholder (PC card) is required to adjust the chip card to the PC Card slot and it supplements the controller to a fully functional reader while connecting the chip on the chip card with the controller.
It was designed to meet all major standards for corporate applications and offers the perfect alternative to external SmartCard reader/writers.

Short summary description Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA:
This short summary of the Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SmartCase Cardholder (PC Card), PCMCIA, 1.52 oz (43 g), 10 - 55 °C, Microsoft Windows 2000, Windows XP, 2.13 x 3.35 x 0.197" (54 x 85 x 5 mm)

Long summary description Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA:
This is an auto-generated long summary of Fujitsu SmartCase Cardholder (PC Card) card reader PCMCIA based on the first three specs of the first five spec groups.

Fujitsu SmartCase Cardholder (PC Card). Interface type: PCMCIA. Weight: 1.52 oz (43 g). Compatible operating systems: Microsoft Windows 2000, Windows XP. Dimensions (WxDxH): 2.13 x 3.35 x 0.197" (54 x 85 x 5 mm)

Ports & interfaces
Interface type *
PCMCIA
Weight & dimensions
Weight
1.52 oz (43 g)
Operational conditions
Operating temperature (T-T)
10 - 55 °C
System requirements
Compatible operating systems
Microsoft Windows 2000, Windows XP
Other features
Dimensions (WxDxH)
2.13 x 3.35 x 0.197" (54 x 85 x 5 mm)
Country Distributor
United Kingdom 1 distributor(s)