location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Slim External DVD-RW Drive optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim External DVD-RW Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB0U00DR00010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840021575 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:12:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name ASUS Slim External DVD-RW Drive optical disc drive Black :
The short editorial description of ASUS Slim External DVD-RW Drive optical disc drive Black

Slim External DVD-RW Drive - USB, 2MB
More>>>
ASUS Slim External DVD-RW Drive optical disc drive Black:
The official marketing text of ASUS Slim External DVD-RW Drive optical disc drive Black as supplied by the manufacturer

- Compact, complete design guarantees excellent mobility with no compromise in performance
- Smart flex USB cabling for mess-free, easy storage
- Instant plug and play usability and USB-driven power leave out excess clutter and install hassles.

Short summary description ASUS Slim External DVD-RW Drive optical disc drive Black:
This short summary of the ASUS Slim External DVD-RW Drive optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Slim External DVD-RW Drive, Black, 2 MB, 8x, 6x, 6x, 8x

Long summary description ASUS Slim External DVD-RW Drive optical disc drive Black:
This is an auto-generated long summary of ASUS Slim External DVD-RW Drive optical disc drive Black based on the first three specs of the first five spec groups.

ASUS Slim External DVD-RW Drive. Product color: Black. Drive device, buffer size: 2 MB. DVD+R write speed: 8x, DVD-R Double Layer write speed: 6x, DVD+R Double Layer write speed: 6x. DVD+R read speed: 8x, DVD-R read speed: 8x, DVD-RW read speed: 6x. Height: 0.787" (20 mm), Weight: 11.9 oz (336 g)

Design
Internal *
No
Product color
Black
Performance
Drive device, buffer size
2 MB
Writing speed
DVD+R write speed *
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
6x
DVD-RAM read speed
5x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Weight & dimensions
Height
0.787" (20 mm)
Weight
11.9 oz (336 g)
Other features
Dimensions (WxDxH)
5.55 x 5.35 x 0.787" (141 x 136 x 20 mm)
Minimum storage drive space
100 GB
Compatible operating systems
Windows 2003/XP/Vista/7 Linux
USB 2.0 ports quantity
1