location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 10/100 Ethernet Network Card print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Ethernet Network Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-00NC show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 06:01:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung 10/100 Ethernet Network Card print server Ethernet LAN :
The short editorial description of Samsung 10/100 Ethernet Network Card print server Ethernet LAN

10/100 Ethernet Network Card
More>>>
Samsung 10/100 Ethernet Network Card print server Ethernet LAN:
The official marketing text of Samsung 10/100 Ethernet Network Card print server Ethernet LAN as supplied by the manufacturer

This network card is specially created for your needs of reaching printer over Ethernet LAN. Compatible with Samsung CLP-500 series printers.

Short summary description Samsung 10/100 Ethernet Network Card print server Ethernet LAN:
This short summary of the Samsung 10/100 Ethernet Network Card print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 10/100 Ethernet Network Card, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 100 Mbit/s, Plug-in, Ethernet, Fast Ethernet, 1x RJ-45

Long summary description Samsung 10/100 Ethernet Network Card print server Ethernet LAN:
This is an auto-generated long summary of Samsung 10/100 Ethernet Network Card print server Ethernet LAN based on the first three specs of the first five spec groups.

Samsung 10/100 Ethernet Network Card. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Data transfer rate: 100 Mbit/s, Form factor: Plug-in, Networking features: Ethernet, Fast Ethernet

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Other features
Data transfer rate
100 Mbit/s
I/O ports
1x RJ-45
Form factor
Plug-in
Networking features
Ethernet, Fast Ethernet