Fujitsu logo

Fujitsu AMILO L-1310G MN10406 Intel® Celeron® M 15.4" 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217791
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
- 1 year Collect & Return
- 1 year phone helpdesk
Long product name Fujitsu AMILO L-1310G MN10406 Intel® Celeron® M 15.4" 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Amilo L-1310G MN10406, Intel Celeron M 380, 1024 MB DDR-RAM, 100 GB IDE, ATI Mobility Radeon Xpress 200 , DVD-DL, 15,4" TFT WXGA, Windows XPH

Fujitsu AMILO L-1310G MN10406 Intel® Celeron® M 15.4" 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Home Edition:

The AMILO L1310/L1310G has been designed for users who demand performance and visual innovation to a very attractive price. Enjoy the latest in desgin: style and legerity combined with an innovative shape. This is a great multimedia note book, which offers you an extra wide 15.4” Crystal View display (optional) for amazing sharp and
detailed pictures as well as an ATI Radeon Xpress 200 graphics card. With the additional integrated WLAN, it strikes the perfect balance between mobile entertainment and wireless performance. Featuring S-Video out, and 4 USB 2.0 ports, the AMILO L1310/L1310G offers you the possibility to enjoy limitless connectivity. Perfect for multimedia on the move, this AMILO has great audio, bags of memory and enables easy connection of digital and video cameras, wireless peripherals, pocket-sized USB storage devices and much more!

Short summary description Fujitsu AMILO L-1310G MN10406 Intel® Celeron® M 15.4" 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Fujitsu AMILO L-1310G MN10406, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Fujitsu AMILO L-1310G MN10406 Intel® Celeron® M 15.4" 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Fujitsu AMILO L-1310G MN10406. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.