location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6510b Base Model Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJ560AV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™2 Duo T7500 2.2 GHz
  • - 14.1" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 160 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Guarantee: HP Services offers limited 3-year and 1-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support (depending on model); 1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black :
The short editorial description of HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black

HP Compaq 6510b Base Model Notebook PC
More>>>
HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black:
The official marketing text of HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black as supplied by the manufacturer








Short summary description HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black:
This short summary of the HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6510b Base Model Notebook PC, Intel® Core™2 Duo, 2.2 GHz, 14.1", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black:
This is an auto-generated long summary of HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black based on the first three specs of the first five spec groups.

HP Compaq 6510b Base Model Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product color: Black. Weight: 5 lbs (2.27 kg)

Design
Product color *
Black
Country of origin
China
Display
Display diagonal *
14.1"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
HD Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
4 USB 2.0; 1 1394a; 1 RJ-11; 1 microphone in; 1 headphone/line-out; 1 AC power; 1 docking connector; 1 battery connector
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
The 101/102-key compatible keyboard features an industry standard, full-pitch key layout with desktop keyboard features, such as the isolated inverted-T cursor control keys, editing keys, both left and right control and alt keys, and 12 function keys. US and International key layouts are available. Other features include an integrated numeric keypad, hotkeys for instant access to power conservation, brightness, and other features, 19-mm x 19-mm key pitch (center-to-center spacing), 2.5-mm stroke, comfort-dished keycaps, and bright key legends for improved visibility in low light conditions.
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29761
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
HP ProtectTools Security Manager; HP Fingerprint Sensor; Configuration Control Hardware; Memory Change Alert; Ownership Tag; Setup Password; Power-On Password; TPM 1.2 Embedded Security Chip (disabled where use is restricted by law); TPM Enhanced DriveLock (disabled where use is restricted by law); HP Disk Sanitizer; HP 3D DriveGuard; Kensington Lock Slot
Certificates
Certification
ENERGY STAR qualified
Weight & dimensions
Width
13" (330.9 mm)
Depth
9.57" (243.1 mm)
Height (front)
1.33" (3.38 cm)
Weight *
5 lbs (2.27 kg)
Other features
Wireless technology
Intel 802.11a/b/g draft n; Intel 802.11a/b/g; Broadcom 802.11a/b/g; Bluetooth 2.0
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
13 x 9.57 x 1.33" (330.9 x 243.1 x 33.8 mm)
Display
LCD
Power requirements
External 90-watt Smart AC adapter, 6-foot (1.8-meter) power cord included.; Total length including external AC adapter is 12 feet (3.66 meter).; HP Fast Charge
Battery type
6-cell (55 WHr) Lithium-Ion
TV-in port
No
Compatible operating systems
Genuine Windows Vista Enterprise
Size (imperial)
13.00"
Expansion slots
1 Type I/II PC card; 1 6-in-1 media reader An optional Integrated Smart Card Reader is available and replaces the Type I/II PC card slot.
Weight (imperial)
Starting at weight; varies by configuration and component. 5.0 lb
Multimedia
High Definition Audio support w/24-bit DAC; Integrated stereo speakers; Integrated microphone; Touch-sensitive controls for volume up, volume down, and mute; Headphone/line out; Microphone in
Rear ports note
1 external VGA monitor; 1 RJ-45; 1 S-video
Minimum RAM
512 MB
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:12:50
Uk has collected 3 expert reviews for HP Compaq 6510b Base Model Notebook PC Intel® Core™2 Duo T7500 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-26 17:12:44
While HPs Pavilion range targets consumers, the Compaq brand is for corporate users. Although the Compaq 6510b (£798 inc. VAT) lacks style and power, its strong battery life, security features and solid build quality are ideally suited to mobile busin...
Good Strong screen, Robust and resilient design, Good battery life...
Bad Unremarakable performance, Only 120GB storage...
Bottom line While HPs Pavilion range targets consumers, the Compaq brand is for corporate users. Although the Compaq 6510b (£798 inc. VAT) lacks style and power, its strong battery life, security features and solid build quality are ideally suited to mobile busin...
70%
notebookreview.com
Updated:
2011-09-26 17:12:49
The 14.1" HP Compaq 6510b notebook is one of eight or so “Balanced Mobility” business machines currently being offered by HP. The 6510b is much like the AMD based Compaq 6515b we reviewed earlier, but instead the 6510b uses the new Intel Sant...
Good Solid build, pleasing design though nothing flashy, Excellent wireless connectivity options, Great performance with Intel Santa Rosa platform, Reasonable price, Good LCD...
Bad A little bulky for a thinandlight notebook, Plastic insert instead of a flap for PC card slot, Touch sensitive buttons are not very responsive, No pointing stick that other HP business notebooks offer...
Bottom line The HP Compaq 6510b offers a nice blend of good performance and a reasonable price. The build quality is good, but not great. The look is clean and stylish, but it wont win any awards. The screen quality is good, with no complaints, but it wont outsh...
0%