location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 8” Nylon DVD Player Shuttle Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8” Nylon DVD Player Shuttle Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVS7
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic 8” Nylon DVD Player Shuttle Case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Material: Nylon
  • - 8"
Guarantee: 25 years
Long product name Case Logic 8” Nylon DVD Player Shuttle Case Black :
The short editorial description of Case Logic 8” Nylon DVD Player Shuttle Case Black

8” Nylon DVD Player Shuttle Case
More>>>
Case Logic 8” Nylon DVD Player Shuttle Case Black:
The official marketing text of Case Logic 8” Nylon DVD Player Shuttle Case Black as supplied by the manufacturer

Nylon shuttle case for portable DVD player up till 8".

- Fast-File™ DVD Folio provides quick access to 4 favourite discs.
- Side straps snap to create top-load access to the portable DVD player. Simply undo straps and unzip case for full in-case viewing.
- Padded interior to protect player.
- External and internal pockets for cords, power pack and accessories.
- With two jackplugs so two persons can watch simultaneously.

Short summary description Case Logic 8” Nylon DVD Player Shuttle Case Black:
This short summary of the Case Logic 8” Nylon DVD Player Shuttle Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 8” Nylon DVD Player Shuttle Case, 8.46 x 1.97 x 9.45" (215 x 50 x 240 mm), 10.2 x 2.52 x 9.84" (260 x 64 x 250 mm)

Long summary description Case Logic 8” Nylon DVD Player Shuttle Case Black:
This is an auto-generated long summary of Case Logic 8” Nylon DVD Player Shuttle Case Black based on the first three specs of the first five spec groups.

Case Logic 8” Nylon DVD Player Shuttle Case. Interior dimensions (W x D x H): 8.46 x 1.97 x 9.45" (215 x 50 x 240 mm). Dimensions (WxDxH): 10.2 x 2.52 x 9.84" (260 x 64 x 250 mm)

Technical details
Material *
Nylon
Product color *
Black
Maximum screen size
8"
Weight & dimensions
Interior dimensions (W x D x H)
8.46 x 1.97 x 9.45" (215 x 50 x 240 mm)
Other features
Dimensions (WxDxH)
10.2 x 2.52 x 9.84" (260 x 64 x 250 mm)