location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WAG54GS wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAG54GS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG54GS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys WAG54GS wireless router :
The short editorial description of Linksys WAG54GS wireless router

Wireless-G ADSL Gateway with SpeedBooster, Annex A
More>>>
Linksys WAG54GS wireless router:
The official marketing text of Linksys WAG54GS wireless router as supplied by the manufacturer

The Linksys Wireless-G ADSL Gateway with SpeedBooster is the all-in-one solution for Internet connectivity. The ADSL2+ Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.

Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to 32 wireless devices to connect to your network without running cables through the building. In standard Wireless-G (802.11g) mode, your devices can connect at an incredible 54Mbps. And with our new SpeedBooster technology enabled, your "real-world" wireless network performance increases by up to 35%! It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.
The new push button setup feature makes it easy to configure your wireless devices. Just push the button on the Gateway and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. Wi-Fi Protected Access™ (WPA) protects your data and privacy with up to 128-bit industrial-strength encryption and 802.1x authentication and authorization. The Gateway also has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G ADSL Gateway with SpeedBooster at the heart of your network, you're connected to the future.

Short summary description Linksys WAG54GS wireless router:
This short summary of the Linksys WAG54GS wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WAG54GS, ADSL

Long summary description Linksys WAG54GS wireless router:
This is an auto-generated long summary of Linksys WAG54GS wireless router based on the first three specs of the first five spec groups.

Linksys WAG54GS. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. DSL specification: Annex A. Supported network protocols: CP/IP, PPTP, L2TP, IPSec, PPPoE, PPPoA. Certification: CE, Wi-Fi. Weight: 9.63 oz (273 g)

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
VPN support
IPSec, PPTP, L2TP
DSL features
ADSL
Yes
DSL specification
Annex A
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Filtering
Yes
MAC address filtering
Yes
Protocols
Supported network protocols
CP/IP, PPTP, L2TP, IPSec, PPPoE, PPPoA
Features
Certification
CE, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
9.63 oz (273 g)
Other features
Dimensions (WxDxH)
5.51 x 1.06 x 5.51" (140 x 27 x 140 mm)
Power requirements
12VDC 1A
Networking features
Fast Ethernet, WLAN
Minimum system requirements
IE 6.0/Firefox 1.0 CD-ROM ADSL
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.4 GHz
Digital signal protocol
ADSL2+
xDSL connection
Yes
Brand Image Article code product Stock Price from
Linksys WAG54GS wireless router Linksys WAG54GS wireless router
(show image)
WAG54GS-E1 WAG54GS 0.00
(excl. VAT)
0 (incl. VAT)