location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L171p 17.0in Hybrid TFT LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T17HGEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 500:1
  • - 35 W
Guarantee: Three years Rapid Replacement Service.
Long product name Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black :
The short editorial description of Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black

ThinkVision L171p 17.0in Hybrid TFT LCD (17.0in/432mm VIS) TCO-03 Business Black Monitor
More>>>
Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black:
The official marketing text of Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black as supplied by the manufacturer

The ThinkVision L171p Flat Panel Monitor has a stand that provides screen tilt, swivel, pivot and height adjustments. Its ultra-slim bezel saves space and provides a nearly seamless view in multiple-monitor environments. The L171p includes attach points for the optional ThinkVision USB Soundbar. With both analogue and digital connectors, the L171p incorporates ThinkVantage design elements to enhance usability and complement the design of ThinkPad and ThinkCentre systems. The ThinkVision L171p is best suited for general business applications such as word processing, spreadsheets, data entry and business graphics.

Features & Benefits:

• 17.0-inch (432-mm) viewable image size
• Native resolution of 1280 x 1024
• ThinkVantage design:
- Ultra-slim bezel saves space
- Screen tilts, swivels and adjusts in height for optimum viewing comfort
- Screen pivots for portrait or landscape viewing (graphics card dependent)
- Direct access to automatic image set-up and brightness
- Attachment points for optional ThinkVision USB Soundbar (40Y7616)
- Direct access to input selection allows easy switching between applications when attached to two systems simultaneously
- Design matches ThinkPad and ThinkCentre systems
• Analogue and digital connectors for attachment flexibility (analogue cable provided)
• Internal power
• Kensington lock slot
• Detachable base meets 100-mm VESA standard, allowing for optional wall or arm mounting
• Available in Business Black
VESA is a registered trademark of the Video Electronics Standards Association.

Short summary description Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD, 17", 1280 x 1024 pixels, 8 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 17" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Black

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
13.3" (33.9 cm)
Viewable size, vertical
10.7" (27.2 cm)
Viewable size diagonal
17" (43.2 cm)
Design
Market positioning *
Business
Product color *
Black
Certification
TCO'03, MPR-III
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Pivot
Yes
Swivel angle range
45 - 45°
Plug and Play
Yes
Cable length
70.9" (1.8 m)
Power
Power consumption (typical) *
35 W
Weight & dimensions
Width (without stand)
14.6" (371 mm)
Depth (without stand)
8.35" (212 mm)
Height (without stand)
19.4" (493 mm)
Weight (without stand)
11.9 lbs (5.4 kg)
Other features
Power management
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:16
Uk has collected 4 expert reviews for Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-03 22:32:16
The ThinkVision L171p is highly versatile, but its image quality is adequate rather than impressive.
63%
Howstuffworks.com
Updated:
2011-10-03 22:32:16
The ThinkVision L171p is an attractive display that offers most of the features business users need, but despite a recent price reduction, the cost is still above average for a 17-inch display. Set-up is easy, although the package does not include ever...
Good Good image quality, multiple adjustment options, multiple inputs...
Bad Price is somewhat high for a 17-inch display, package doesnt include pivot software or a DVI cable, limited viewing angles...
Bottom line The ThinkVision L171p is an attractive display that offers most of the features business users need, but despite a recent price reduction, the cost is still above average for a 17-inch display. Set-up is easy, although the package does not include eve...
60%
pcworld.com_techhive.com
Updated:
2011-10-03 22:32:16
Though this display made a poor showing in our image quality tests, its easy adjustability impressed us.
Good Easy to make adjustments with this model...
Bad Confusing onscreen controls; no extras.
Bottom line This 17-incher offers smooth physical adjustments.
75%