- - 160 GB 7200 RPM Serial ATA II
- - Storage drive buffer size: 8 MB
- - 22.4 oz (635 g)
Samsung 160Gb sata II 300 7200rpm 8mb 20pk
The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.
- Native Serial ATA II (3.0Gbps) with Native Command Queuing (NCQ)
- Fluid Dynamic Bearing Spindle Motor Technology
- High Speed Dual Digital Signal Processor (DSP) Based Architecture
- ATA SMART Compliant
- ATA Security Mode Feature Set
- ATA Host Protected Area Feature Set
- ATA Automatic Acoustic Management Feature Set
- ATA 48-bit Address Feature Set
- ATA Streaming Feature Set
- ATA Power Up In Standby Feature Set
- ATA Device Configuration Overlay Feature Set
- Permuted RLL/ECC On-The-Fly Error Correction
- RoHS-compliant
- NoiseGuard™
- SilentSeek™
- Hot-Plug & Hot-Swap capable
Samsung 160Gb sata II 300 7200rpm 8mb 20pk, 160 GB, 7200 RPM
Samsung 160Gb sata II 300 7200rpm 8mb 20pk. HDD capacity: 160 GB, HDD speed: 7200 RPM