location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX300 S2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K937-V153
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM :
The short editorial description of Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM

Primergy RX300 S2, Intel Xeon DP 3.0GHz, 2GB DDR RAM PC2-3200 ECC, 2xGbit Ethernet LAN
More>>>
Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM:
The official marketing text of Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer

It’s business continuity that corporate departments need from data center providers. In addition, their demands for scaling in application workloads and data volume must be supported flexibly and at favourable cost structures, while providing dedicated computing power independent of other client requests.
That is when data center providers should opt for a compact, powerful rack server that does not compromise on capacity for performance, local data volume and continuous business service, yet makes the most of precious data center space. The RX300 S2 rack server packs the capacity of a fully-featured departmental server into a rack design only 2 U in height, with technical evolutions like Dual-Core CPU. With its failsafe built-in functionality it is suited ideally to meet demands for continuous operation, also because of the new „Cool-safe™“ technology which secures optimal temperatures even at highest workloads.

Short summary description Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S2, 3 GHz, 2 GB, DDR2-SDRAM

Long summary description Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S2 server Intel® Xeon® 3 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S2. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7520
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Ports & interfaces
Serial ports quantity
2
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 VMware: ESX Server 2.5.2 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 for X86 and 9 x86 / EM64T Linux 9.1, 9.3 for X86 Red Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T
Bundled software
ServerStart: ServerBooks CD, ServerSupport CD, ServerView CD
Power
Power consumption (typical)
600 W
Weight & dimensions
Width
19" (483 mm)
Depth
30.9" (785 mm)
Height
3.39" (86 mm)
Weight
55.1 lbs (25 kg)
Other features
Dimensions (WxDxH)
19 x 30.9 x 3.39" (483 x 785 x 86 mm)
RAID controller type
2-channel U320 SCSI
Graphics card
Rage XL