location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8886A#A2L camera dock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8886A#A2L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8886A
Category:
Device similar to a tripod mount, this allows its user to quickly transfer photos and videos from a camera to a computer.
Camera Docks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:07:56
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 days
Long product name HP C8886A#A2L camera dock Black :
The short editorial description of HP C8886A#A2L camera dock Black

Photosmart 8886 Digital Camera Dock
More>>>
HP C8886A#A2L camera dock Black:
The official marketing text of HP C8886A#A2L camera dock Black as supplied by the manufacturer

- connect your dock/camera to your PC, Mac, TV, or select HP printer or all-in-one;
- get one-step results: view, print, share, e-mail, and store photos and videos;
- recharge included NiMH batteries every time you dock;
- use wireless remote control to run slide shows on your TV.

Short summary description HP C8886A#A2L camera dock Black:
This short summary of the HP C8886A#A2L camera dock Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8886A#A2L, Black, -20 - 60 °C, 18 - 28 °C, 4.57 x 1.42 x 2.76" (116 x 36 x 70 mm)

Long summary description HP C8886A#A2L camera dock Black:
This is an auto-generated long summary of HP C8886A#A2L camera dock Black based on the first three specs of the first five spec groups.

HP C8886A#A2L. Product color: Black. Dimensions (WxDxH): 4.57 x 1.42 x 2.76" (116 x 36 x 70 mm)

Color
Product color
Black
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
18 - 28 °C
Weight & dimensions
Dimensions (WxDxH)
4.57 x 1.42 x 2.76" (116 x 36 x 70 mm)
Technical details
Compatibility
435. 635. 735. 935
Weight
3.81 oz (108 g)
Power requirements
AC: 100-240V, 50/60Hz
Operating relative humidity (H-H)
15 - 85%
Power consumption (typical)
7.4 W