Durable logo

Durable Info Sign Acrylic, Aluminum Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28889
Info modified on:
15 Sept 2020, 23:47:47
Long product name Durable Info Sign Acrylic, Aluminum Silver:

Info Sign, 297x210mm, A4, Silver

Short summary description Durable Info Sign Acrylic, Aluminum Silver:

Durable Info Sign, Acrylic, Aluminum, Silver, 11.7" (297 mm), 8.27" (210 mm)

Long summary description Durable Info Sign Acrylic, Aluminum Silver:

Durable Info Sign. Material: Acrylic, Aluminum, Product color: Silver. Width: 11.7" (297 mm), Height: 8.27" (210 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.