NEC logo

NEC ND-4571 DVD RW Silver optical disc drive Internal DVD-RW

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29703
Info modified on:
07 Mar 2024, 15:34:52
Long product name NEC ND-4571 DVD RW Silver optical disc drive Internal DVD-RW:

ND-4571 DVD-RW IDE / ATAPI

Short summary description NEC ND-4571 DVD RW Silver optical disc drive Internal DVD-RW:

NEC ND-4571 DVD RW Silver, Silver, Tray, DVD-RW, 2 MB, 48x, 16x

Long summary description NEC ND-4571 DVD RW Silver optical disc drive Internal DVD-RW:

NEC ND-4571 DVD RW Silver. Product color: Silver, Disc loading type: Tray. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. Access time: 140 ms

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.