location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-40M71B TV 40" HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-40M71B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-40M71B show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LE-40M71B TV 40" HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 5000:1
  • - 250 W
More>>>
Short summary description Samsung LE-40M71B TV 40" HD Black 500 cd/m²:
This short summary of the Samsung LE-40M71B TV 40" HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-40M71B, 40", 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-40M71B TV 40" HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-40M71B TV 40" HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-40M71B. Display diagonal: 40", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
40"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
40.2" (102 cm)
Audio
RMS rated power *
20 W
Audio system
A2/NiCAM, SRS TruSurround XT
Design
Product color *
Black
Swivel angle range
20
Performance
Teletext
1000 pages
Teletext standards
Mega TTX
Ports & interfaces
HDMI ports quantity *
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Management features
On/Off timer
Yes
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
39" (991.5 mm)
Depth (with stand)
12.8" (326 mm)
Height (with stand)
28.1" (713 mm)
Width (without stand)
39" (991.5 mm)
Depth (without stand)
3.43" (87 mm)
Height (without stand)
25.9" (658.5 mm)
Weight (without stand)
50.3 lbs (22.8 kg)
Package dimensions (WxDxH)
43.7 x 16.1 x 32.5" (1110 x 410 x 825 mm)
Packaging data
Package weight
66.6 lbs (30.2 kg)
Packaging content
Handheld remote control
Yes
Other features
Tilt angle range
No
Power requirements
100-240V; 50/60 Hz
Display
LCD S-PVA
I/O ports
Component(Y/Pb/Pr, L/R) R/F SCART1 SCART2 PC D-sub (+ mini Stereo) Monitor out, L/R RS232C Side: Headphone S-video Composite, L/R
Speakers
2x Sound Waveguide
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:22:27
Uk has collected 4 expert reviews for Samsung LE-40M71B TV 101.6 cm (40") HD Black 500 cd/m² and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
United Kingdom 1 distributor(s)