location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin ExpandView video switch KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpandView video switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DV108AEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868587126 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin ExpandView video switch KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 8
  • - Video port type: VGA
  • - 1600 x 1200 pixels
Guarantee: 3 year
Long product name Belkin ExpandView video switch KVM switch Black :
The short editorial description of Belkin ExpandView video switch KVM switch Black

ExpandView video switch 8-port
More>>>
Short summary description Belkin ExpandView video switch KVM switch Black:
This short summary of the Belkin ExpandView video switch KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin ExpandView video switch, 1600 x 1200 pixels, Black

Long summary description Belkin ExpandView video switch KVM switch Black:
This is an auto-generated long summary of Belkin ExpandView video switch KVM switch Black based on the first three specs of the first five spec groups.

Belkin ExpandView video switch. Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Weight: 19.8 oz (561 g). Connectivity technology: Wired, Power supply type: 12V DC, 2 A, Dimensions (WxDxH): 6.85 x 3.74 x 1.65" (174 x 95 x 42 mm)

Brand Image Article code product Stock Price from
Belkin

Belkin OmniView Remote IP Manager KVM switch Gray
(show image)
F1DE101H OmniView Remote IP Manager 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 8-port ExpandView Cat5 line splitter KVM switch Black
(show image)
F1DV008AEA 8-port ExpandView Cat5 line splitter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)