location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin ExpandView video switch 2ports KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpandView video switch 2ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DV102AEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868587157 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin ExpandView video switch 2ports KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Video port type: VGA
  • - 1600 x 1200 pixels
Guarantee: 3 year
Long product name Belkin ExpandView video switch 2ports KVM switch Black :
The short editorial description of Belkin ExpandView video switch 2ports KVM switch Black

ExpandView video switch 2ports
More>>>
Short summary description Belkin ExpandView video switch 2ports KVM switch Black:
This short summary of the Belkin ExpandView video switch 2ports KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin ExpandView video switch 2ports, 1600 x 1200 pixels, Black

Long summary description Belkin ExpandView video switch 2ports KVM switch Black:
This is an auto-generated long summary of Belkin ExpandView video switch 2ports KVM switch Black based on the first three specs of the first five spec groups.

Belkin ExpandView video switch 2ports. Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Weight: 4.02 oz (114 g). Connectivity technology: Wired, Power supply type: 12V DC, 2 A, Dimensions (WxDxH): 3.82 x 1.85 x 0.906" (97 x 47 x 23 mm)

Country Distributor
United Kingdom 1 distributor(s)