location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AZ1017/12 CD player HiFi CD player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ1017/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ1017/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895956901
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips AZ1017/12 CD player HiFi CD player
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HiFi CD player
  • - CD-R playback CD-RW playback
  • - 2 W
  • - AM, FM
More>>>
Short summary description Philips AZ1017/12 CD player HiFi CD player:
This short summary of the Philips AZ1017/12 CD player HiFi CD player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AZ1017/12, 4.41 lbs (2 kg), HiFi CD player

Long summary description Philips AZ1017/12 CD player HiFi CD player:
This is an auto-generated long summary of Philips AZ1017/12 CD player HiFi CD player based on the first three specs of the first five spec groups.

Philips AZ1017/12. RMS rated power: 2 W, Loudspeaker diameter: 3" (7.62 cm). Supported radio bands: AM, FM. Device type: HiFi CD player. Display type: LCD. Weight: 4.41 lbs (2 kg)

Loudspeakers
RMS rated power
2 W
Loudspeaker diameter
3" (7.62 cm)
Speakers
2
Radio
Supported radio bands
AM, FM
Media types
CD-R playback
Yes
CD-RW playback
Yes
Features
Device type *
HiFi CD player
Cassette deck
Yes
Display
Display type
LCD
Power
Number of batteries supported
6
Weight & dimensions
Weight
4.41 lbs (2 kg)
Packaging data
Package weight
5.95 lbs (2.7 kg)
Package dimensions (WxDxH)
14.8 x 6.26 x 10.3" (377 x 159 x 262 mm)
Other features
Dimensions (WxDxH)
13 x 5.98 x 8.86" (330 x 152 x 225 mm)
Battery
Battery type
LR14 (1.5V)