Fujitsu logo

Fujitsu S26361-F3604-L514 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89333
Info modified on:
24 Apr 2024, 11:32:11
Long product name Fujitsu S26361-F3604-L514 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:

S26361-F3604-L514, 4GB DDR3, 240-pin DIMM, 1333MHz, ECC

Short summary description Fujitsu S26361-F3604-L514 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:

Fujitsu S26361-F3604-L514, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Fujitsu S26361-F3604-L514 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:

Fujitsu S26361-F3604-L514. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.