location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LC2R TV 42" HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LC2R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LC2R
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 42LC2R TV 42" HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 42" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 1600:1
  • - 230 W
Long product name LG 42LC2R TV 42" HD Black 500 cd/m² :
The short editorial description of LG 42LC2R TV 42" HD Black 500 cd/m²

42" LCD TV, 1366 x 768, 1600:1 contrast, 2 HDMI
More>>>
LG 42LC2R TV 42" HD Black 500 cd/m²:
The official marketing text of LG 42LC2R TV 42" HD Black 500 cd/m² as supplied by the manufacturer

- Double WIndow
- Digital Comb Filter
- POP
- HD Ready

Short summary description LG 42LC2R TV 42" HD Black 500 cd/m²:
This short summary of the LG 42LC2R TV 42" HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LC2R, 42", 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 42LC2R TV 42" HD Black 500 cd/m²:
This is an auto-generated long summary of LG 42LC2R TV 42" HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 42LC2R. Display diagonal: 42", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1600:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
42"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1600:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Digital
Display resolution *
1366 x 768 pixels
TV tuner
Channels quantity
100 channels
Audio
Number of speakers *
2
RMS rated power *
30 W
Audio system
Nicam
Design
Product color *
Black
Performance
Teletext
1500 pages
Performance
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
2
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
41.5" (1054 mm)
Depth (without stand)
11.9" (302 mm)
Height (without stand)
32" (813 mm)
Weight (without stand)
91.5 lbs (41.5 kg)
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
240V, 50 / 60Hz
Display
LCD
I/O ports
1 x VGA 2 x SCART Video composite Audio composite 1 x S-video
Brand Image Article code product Stock Price from
LG 37LC2R TV 37" HD Black 500 cd/m² LG 37LC2R TV 37" HD Black 500 cd/m²
(show image)
37LC2R 37LC2R 0.00
(excl. VAT)
0 (incl. VAT)
LG 32LC2R TV 32" HD 500 cd/m² LG 32LC2R TV 32" HD 500 cd/m²
(show image)
32LC2R 32LC2R 0.00
(excl. VAT)
0 (incl. VAT)