location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 26PF5321/12 TV 26" HD 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26PF5321/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26PF5321/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895940375 show
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 26PF5321/12 TV 26" HD 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - NTSC, PAL, SECAM
  • - 200 x 100 mm
  • - 100 W
Long product name Philips 26PF5321/12 TV 26" HD 500 cd/m² :
The short editorial description of Philips 26PF5321/12 TV 26" HD 500 cd/m²

26" LCD Widescreen Flat TV Digital Crystal Clear
More>>>
Philips 26PF5321/12 TV 26" HD 500 cd/m²:
The official marketing text of Philips 26PF5321/12 TV 26" HD 500 cd/m² as supplied by the manufacturer

Turn up your viewing experience with Digital Crystal Clear
Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and a quality finish. It features Digital Crystal Clear for natural, vivid images and Virtual Dolby Surround for superb audio.

Vivid, natural and razor sharp images
- High definition LCD WXGA display, resolution 1366 x 768p.
- HD ready for the highest quality display of HDTV signals
- Digital Crystal Clear provides vivid cinema-like images.
- Dynamic contrast enhancer delivering rich black details.
- 3D comb filter separates colours for a razor-sharp image.

Superb sound reproduction
- Virtual Dolby Surround for a cinema-like audio experience.

Slim, stylish design to complement your interior
- Compact and slim design that fits in every room.

Designed for your convenience
- Turn your TV screen into a mosaic of different channels.

For advanced performance
- HDMI for full digital High Definition connection.

Short summary description Philips 26PF5321/12 TV 26" HD 500 cd/m²:
This short summary of the Philips 26PF5321/12 TV 26" HD 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 26PF5321/12, 26", 1366 x 768 pixels, HD, LCD

Long summary description Philips 26PF5321/12 TV 26" HD 500 cd/m²:
This is an auto-generated long summary of Philips 26PF5321/12 TV 26" HD 500 cd/m² based on the first three specs of the first five spec groups.

Philips 26PF5321/12. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9

Display
Display diagonal *
26"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3
Zoom capability
Yes
Display brightness *
500 cd/m²
Response time
8 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
26" (66 cm)
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
100 channels
Supported TV bands
UHF, VHF
Audio
Number of speakers *
2
RMS rated power *
10 W
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Virtual Dolby Surround, Stereo
Design
Panel mounting interface
200 x 100 mm
Performance
Teletext
10 pages
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
2
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
31.7" (804.5 mm)
Depth (with stand)
8.74" (222 mm)
Height (with stand)
18.8" (477 mm)
Width (without stand)
31.7" (804.5 mm)
Depth (without stand)
4.49" (114 mm)
Height (without stand)
17.2" (438 mm)
Weight (without stand)
29.3 lbs (13.3 kg)
Package dimensions (WxDxH)
34.5 x 8.23 x 23.7" (876 x 209 x 601 mm)
Packaging data
Package weight
37.5 lbs (17 kg)
Packaging content
Handheld remote control
Yes
Other features
Favorite pages quantity
4 pages
Built-in speaker(s)
Yes
Display
LCD TFT
I/O ports
Aerial input (IEC75) SCART-1 (Audio L/R, CVBS in/out, RGB) SCART-2 (Audio L/R, CVBS in/out, S video in) CVBS in Headphone out S-Video in Audio L/R in Ext 4: YPbPr
Display resolution at frequency
640 x 480 @ 60, 67, 72, 75Hz; 800 x 600 @ 56, 60, 72, 75Hz; 1024 x 768 @ 60, 70, 75Hz