Samsung logo

Samsung SGH-U300 2.2" 3.14 oz (89 g) Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79243
Info modified on:
26 Feb 2024, 15:20:25
Long product name Samsung SGH-U300 2.2" 3.14 oz (89 g) Silver:

SGH-U300 Silver, GSM 900/1800/1900, 240x320 TFT 2.2", SMS, EMS, MMS, Email

Samsung SGH-U300 2.2" 3.14 oz (89 g) Silver:

Messaging SMS, EMS, MMS, Email
Browser WAP 2.0/xHTML
Radio No
Games Yes + downloadable
Color Silver
GPS No
Java Yes, MIDP 2.0
- MP3/ACC/eAAC+/WMA/WMDRM player
- MP4/H.263 video player
- T9
- Document viewer (Word, Excel, PowerPoint, PDF)
- Bluetooth printing
- TV-out
- Organizer
- Voice memo

Short summary description Samsung SGH-U300 2.2" 3.14 oz (89 g) Silver:

Samsung SGH-U300, Clamshell, 2.2", 3.15 MP, Bluetooth, 690 mAh, Silver

Long summary description Samsung SGH-U300 2.2" 3.14 oz (89 g) Silver:

Samsung SGH-U300. Form factor: Clamshell. Display diagonal: 2.2", Display resolution: 240 x 320 pixels, External display: OLED. Rear camera resolution (numeric): 3.15 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 690 mAh, Standby time (2G): 300 h. Weight: 3.14 oz (89 g). Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.