location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS200v
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPP17UK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 2 GB 1333 MHz DDR3-SDRAM 1 x 2
  • - 500 GB
  • - Tower (5U) 280 W
Long product name Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W :
The short editorial description of Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W

1 x Intel Core i5-650 (3.20GHz, 4MB L3), 1 x 2GB DDR3 1333MHz, 1 x 500GB 7200 rpm 3.5'' DC SATA, DVD-RW, RAID 0,1, Gigabit Ethernet, 280W, 5U Tower
More>>>
Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W:
The official marketing text of Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W as supplied by the manufacturer

Offered at a desktop price, the ThinkServer TS200v is an ideal entry single processor server for small businesses, corporate branch offices and Managed Service Providers (MSPs). It is a perfect solution for businesses looking for a reliable server, which is easy to setup and manage and is energy-efficient to reduce operational costs.

The TS200v is the first server in the industry to incorporate Intel® Active Management Technology (AMT), which provides businesses with fully integrated remote management capabilities, unheard of at this price. Now businesses can reduce IT costs and increase employee productivity, without compromising on data security.

Dependable Performance
Designed for continuous operations, the reliable TS200v is ideal for file sharing, printing and critical application services. With solid performance in mind, the TS200v includes the latest Intel® Core™ i5 series processors, offering Turbo Boost and Hyper-Threading technologies to complete workloads faster and more efficiently.

Highly Manageable
The TS200v is the first server in the industry to come with “Always-on” remote management without having to add a $400 management card. Leveraging Intel® AMT 6.0, this is the only server that can easily integrate into existing AMT management environment providing a tremendous value for Managed Service Providers. The management architecture is designed to work with existing 3rd party platforms such as Level Platforms, Kaseya, N-able, etc.

Greener
Proving that Performance & Value come in GREEN!
With energy efficient configurations that are cool and ultra-quiet, this server can easily integrate into a small office environment. It is so quiet you won’t know that it’s running.

As part of Lenovo’s green initiative, the TS200v complies with industry-leading environmental standards such as ENERGY STAR® Server 1.0 and Climate Savers®. This contributes to a low total cost of ownership.

Short summary description Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W:
This short summary of the Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS200v, 3.2 GHz, i5-650, 2 GB, DDR3-SDRAM, 500 GB, Tower (5U)

Long summary description Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W:
This is an auto-generated long summary of Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS200v. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz, Processor model: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Power supply: 280 W. Chassis type: Tower (5U)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 16:03:13
Uk has collected 1 expert review for Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-08-14 16:03:12
Lenovo's ThinkServer TS200v small business server offers a few bells and whistles (like remote administration capabilities) that may be unnecessary for the smaller business. Still, it's a very good offering—especially for the affordable starting price...
Good Good performance for its class. Nice small business price point. Remote management capabilities. Inside chassis easily accessible. Runs very quiet. Power-efficient.
Bad No physical security features on server. Only one Gigabit Ethernet port.
Bottom line Lenovo's ThinkServer is a good choice for small businesses that need a bit more server capacity than that offered by the Mac mini server; but they'll need more IT expertise to get it running, too. Buy it now...
80%
Country Distributor
United Kingdom 1 distributor(s)