location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIGG3I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRIGG3I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965885055
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:54:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pinning: 1:1
  • - With Long thumb screws
  • - shielded
  • - moulded
Guarantee: 300 months
Long product name Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25 :
The short editorial description of Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25

D-SUB 25-pin Data Cable, 3m
More>>>
Short summary description Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25:
This short summary of the Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25 data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PRIGG3I, Beige, 118.1" (3 m), DB25, DB25, Male, Male

Long summary description Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25:
This is an auto-generated long summary of Microconnect PRIGG3I serial cable Beige 118.1" (3 m) DB25 based on the first three specs of the first five spec groups.

Microconnect PRIGG3I. Product color: Beige, Cable length: 118.1" (3 m), Connector 1: DB25. Package width: 10.4" (263 mm), Package depth: 8.19" (208 mm), Package height: 1.5" (38 mm). Weight: 10.6 oz (300 g). Sustainability certificates: RoHS

Brand Image Article code product Stock Price from
Microconnect

Microconnect MODGR3 serial cable White 118.1" (3 m) DB-25
(show image)
MODGR3 MODGR3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MODGR10 serial cable White 393.7" (10 m) DB25
(show image)
MODGR10 MODGR10 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DB25-DB25 5m serial cable White 196.9" (5 m)
(show image)
MODGR5 DB25-DB25 5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MODGR2 serial cable White 78.7" (2 m) DB25
(show image)
MODGR2 MODGR2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)