location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive Nylon Laptop Case 15.4"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNC-15 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15.4" Black
  • - Nylon
  • - 5.38 lbs (2.44 kg)
Guarantee: 25 years
Long product name Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black :
The short editorial description of Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black

Executive Nylon Laptop Case 15.4"
More>>>
Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black:
The official marketing text of Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black as supplied by the manufacturer

Organized, efficient and ready to work wherever you go. Executive, full–featured notebook case holds 15.4" laptops in durable, protective material. Featuring multiple organization pockets and compartments, padded adjustable system to secure laptop and padded handle and shoulder strap.

- Smart Organization ™ - A place for everything.
- Office Anywhere ™ - Stands solidly on its own. Organized, eficient and reacy to work wherever you go.
- Secure Fit Transport System™ – Adjustable compartment snugly holds
your laptop for ultimate protection. Adjust it once and it stays a perfect fit.
- Speed Pockets™ – A quick–access, secure pockets to put metal items
(keys, watch, coins, etc.) prior to passing through airport security.

Short summary description Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black:
This short summary of the Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Executive Nylon Laptop Case 15.4", 15.4", 5.38 lbs (2.44 kg)

Long summary description Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black:
This is an auto-generated long summary of Case Logic Executive Nylon Laptop Case 15.4" 15.4" Black based on the first three specs of the first five spec groups.

Case Logic Executive Nylon Laptop Case 15.4". Maximum screen size: 15.4". Weight: 5.38 lbs (2.44 kg)

Features
Maximum screen size *
15.4"
Material *
Nylon
Product main color *
Black
Weight & dimensions
Weight
5.38 lbs (2.44 kg)
Notebook compartment dimensions (W x D x H)
15 x 11 x 2.76" (380 x 280 x 70 mm)
Other features
Dimensions (WxDxH)
17.7 x 14.8 x 6.69" (450 x 377 x 170 mm)