location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D820 2.1" 3.49 oz (99 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D820
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung D820 2.1" 3.49 oz (99 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 2.1" 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.1+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung D820 2.1" 3.49 oz (99 g) Black :
The short editorial description of Samsung D820 2.1" 3.49 oz (99 g) Black

D820 Black, 240x320 TFT, 73 MB, microSD, SMS, EMS, MMS, Email
More>>>
Samsung D820 2.1" 3.49 oz (99 g) Black:
The official marketing text of Samsung D820 2.1" 3.49 oz (99 g) Black as supplied by the manufacturer

Messaging SMS, EMS, MMS, Email
Browser WAP 2.0/xHTML
Radio No
Games Yes + downloadable
Colors Noir Black, Blue Black, Charcoal Gray
GPS No
Java Yes, MIDP 2.0
- TV-out
- MP3/AAC/AAC+ music player
- Picsel viewer
- MP4 video recording & playback
- SyncML
- T9
- Organizer
- Voice memo

Short summary description Samsung D820 2.1" 3.49 oz (99 g) Black:
This short summary of the Samsung D820 2.1" 3.49 oz (99 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D820, Slider, 2.1", 1.3 MP, Bluetooth, 800 mAh, Black

Long summary description Samsung D820 2.1" 3.49 oz (99 g) Black:
This is an auto-generated long summary of Samsung D820 2.1" 3.49 oz (99 g) Black based on the first three specs of the first five spec groups.

Samsung D820. Form factor: Slider. Display diagonal: 2.1", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 180 h. Weight: 3.49 oz (99 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
2.1"
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
73 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Front camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
MP4
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
180 h
Weight & dimensions
Weight *
3.49 oz (99 g)
Width
3.74" (95 mm)
Depth
2.01" (51 mm)
Height
0.598" (15.2 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
No
GPS (satellite)
No
Position location *
No
Other features
Interface
USB 1.1
Networking type
GSM/GPRS/EDGE
Operating frequency
850 / 900 / 1800 / 1900 MHz
Video capability
Yes
Playback formats
MP3/AAC/AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:40:04
Uk has collected 13 expert reviews for Samsung D820 5.33 cm (2.1") 99 g Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-19 18:39:58
Samsung has left us delightfully impressed with their recent forays into the world of mobile phones. Having come a long way from their previous efforts, the recent D500 and D600 models were excellent in all areas, combining a stylish slide design with...
Good Excellent display, Stylish slider, Thin Design, Sturdy build, Excellent list of features, microSD slot...
Bad Only a 1.3 megapixel camera, TV-Out function needs perfecting, Cant use other phone functions while listening to MP3s The Final Word The D820 is another fine effort from Samsung and continues the standard set by their previous models. This one is even...
Bottom line The D820 is another fine effort from Samsung and continues the standard set by their previous models. This one is even more stylish and sexy than its predecessor and features a better display. Notes # This product is no longer available directly from t...
90%