location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Odyssey Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odyssey Heavy Duty Stapler Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2100048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252048545
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rexel Odyssey Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Strong heavy duty metal stapler for stapling up to 60 sheets of paper (80 gsm)
  • - Designed for permanent stapling of small to large documents
  • - Only one size staple required to staple from 2-60 sheets of paper
  • - Low force technology delivers more power for up to 30% less effort than traditional staplers
  • - Compatible with Odyssey staples
  • - Easy to re-load staples with the top loading refill mechanism
  • - Non-slip base to prevent movement when in use and damage to your desk
  • - Features a 65 mm paper insertion depth for flexible stapling
  • - Comes supplied with a pack of 400 Odyssey staples
Guarantee: 5 year
Long product name Rexel Odyssey Silver :
The short editorial description of Rexel Odyssey Silver

Odyssey Heavy Duty 60 Sheet Metal Stapler
More>>>
Short summary description Rexel Odyssey Silver:
This short summary of the Rexel Odyssey Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Odyssey, 60 sheets, Silver, 2.56" (6.5 cm), Top, Parallel, 19 oz (540 g)

Long summary description Rexel Odyssey Silver:
This is an auto-generated long summary of Rexel Odyssey Silver based on the first three specs of the first five spec groups.

Rexel Odyssey. Stapling capacity: 60 sheets, Product color: Silver, Throat depth: 2.56" (6.5 cm). Weight: 19 oz (540 g). Package dimensions (WxDxH): 9.37 x 3.27 x 2.01" (238 x 83 x 51 mm), Package width: 9.37" (238 mm), Package depth: 3.27" (83 mm)

Brand Image Article code product Stock Price from
Rexel

Rexel Optima 70 Black, Orange, Silver
(show image)
2102359 Optima 70 Low Force Heavy Duty Stapler Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Mercury Black, Silver
(show image)
2100922 Mercury Heavy Duty Stapler Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Taurus Black, Blue
(show image)
2100005 Taurus Full Strip Stapler Blue/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Taurus Black
(show image)
2100004 Taurus Full Strip Stapler Black/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Centor Purple
(show image)
2101014 Centor Half Strip Stapler Translucent Purple 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Matador Black, Silver
(show image)
2100003 Matador Half Strip Stapler Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Gazelle Black, Silver
(show image)
2100790 Gazelle Half Strip Stapler Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Gazelle Black
(show image)
2100010 Gazelle Half Strip Stapler Black/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Gazelle Blue, Silver
(show image)
2100011 Gazelle Half Strip Stapler Silver/Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Matador Black
(show image)
2100000 Matador Half Strip Stapler Black/Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)