Motorola logo

Motorola Headset HT820 Wireless Bluetooth

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139144
Info modified on:
12 Nov 2019, 15:23:51
Guarantee:
1 year
Long product name Motorola Headset HT820 Wireless Bluetooth:

Bluetooth® Stereo Headphones HT820

Motorola Headset HT820 Wireless Bluetooth:

Like listening to music wherever you go? Then Bluetooth® Stereo Headphones are the easy-to-listen, easy-to-wear, easy-to-operate music option you'll love. Even better, with a Bluetooth®-enabled phone, you can quickly switch from listening to music to wirelessly answering calls on your headphones and never miss a beat.

Stream music from your PC, home stereo or MP3 player with your Bluetooth® 1.2 phone with Advanced Audio Distribution Profile (A2DP) and Audio Video Remote Control Profile (AVRCP). (Currently the only Motorola mobile phone supporting these profiles is available in Asia).

Answer phones calls and listen to music with your Bluetooth® 1.2 stereo headphones and a Bluetooth® 1.1 or higher enabled phone (note: voice calls are not supported by PC adapter; for optimal use, power-off the Bluetooth® feature in your handset when using this adapter).

Hands-free, wire-free connection up to 10 meters (30 feet) from a Bluetooth®-enabled mobile phone or adapter.

Specifications:
-Dimensions: 165 x 165 x 63.5mm
-Weight: 100g
-Wirelessly listen to music and never miss a call
-Intuitive controls -- music buttons on right earpiece, call buttons on left
-Imbedded microphone
-Lightweight and comfortable to wear
Talk time: approximately 17 hours
-Standby time: approximately 500 hours
-Music time: approximately 12 hours

Short summary description Motorola Headset HT820 Wireless Bluetooth:

Motorola Headset HT820, Wireless, 3.53 oz (100 g), Headset

Long summary description Motorola Headset HT820 Wireless Bluetooth:

Motorola Headset HT820. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 3.53 oz (100 g)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.