location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS P445M 720GB Rack (1U) 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS P445M 720GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32636
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega NAS P445M 720GB Rack (1U) 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - 2 GHz
  • - 1
Guarantee: 3 years.
Long product name Iomega NAS P445M 720GB Rack (1U) 1 GB :
The short editorial description of Iomega NAS P445M 720GB Rack (1U) 1 GB

Iomega NAS P445m 720GB (4x hot-swappable 180GB Ultra Fast ATA-100 drives, 7200 rpm).
More>>>
Iomega NAS P445M 720GB Rack (1U) 1 GB:
The official marketing text of Iomega NAS P445M 720GB Rack (1U) 1 GB as supplied by the manufacturer

Hot-swappable drives for low system downtime. RAID 5 data protection as standard. Dual Gigabit Ethernet and UltraSCSI. Windows-powered for seamless interoperability. Simple to integrate, easy to deploy and scale.


Contents:

Iomega NAS P445m • 1 Ethernet cable (patch) • 1 peer-to-peer cable (crossover) • 2 power cords (EU & UK) • Quick install poster (in English, French and German) • 1 CD containing HTML user’s manual and software applications (in English, French and German).

Short summary description Iomega NAS P445M 720GB Rack (1U) 1 GB:
This short summary of the Iomega NAS P445M 720GB Rack (1U) 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS P445M 720GB, Rack (1U), 1 GB

Long summary description Iomega NAS P445M 720GB Rack (1U) 1 GB:
This is an auto-generated long summary of Iomega NAS P445M 720GB Rack (1U) 1 GB based on the first three specs of the first five spec groups.

Iomega NAS P445M 720GB. Chassis type: Rack (1U). Processor frequency: 2 GHz. Internal memory: 1 GB

Storage
Storage drive capacity *
720 GB
Storage drive interface *
SCSI
RAID levels
0, 1
Processor
Processor frequency *
2 GHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
35.9 lbs (16.3 kg)
Other features
Dimensions (WxDxH)
17.3 x 21.3 x 1.63" (439.7 x 539.8 x 41.3 mm)
I/O ports
Single PCI Ultra160 SCSI connector (VHDC1). Other connectors: 2x USB 1.1, 1x VGA, 1x serial (UPS), 1x keyboard, 1x mouse.
Technical features
Contents Iomega NAS P445m • 1 Ethernet cable (patch) • 1 peer-to-peer cable (crossover) • 2 power cords (EU & UK) • Quick install poster (in English, French and German) • 1 CD containing HTML user’s manual and software applications (in English, French and German)
Compatible operating systems
Microsoft Windows Powered OS – Version 2.01 • Single Sign-on (SSO) support. • Distributed file system (DFS) support. • Persistent Storage Manager (PSM) v2.2: up to 250 snapshots per data volume. • Precise Storage Manager v2.0: disk quota management.
Networking features
Dual Gigabit Ethernet ports (10/100/1000).
Brand Image Article code product Stock Price from
Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB
(show image)
33409 NAS 400e Storage Expansion Array - 1.0 TB 0.00
(excl. VAT)
0 (incl. VAT)