location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amira 26 LW 68-7510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LW7510
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 500 cd/m² 22 ms 600:1
  • - NTSC, PAL, SECAM
  • - 120 W
Long product name Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m² :
The short editorial description of Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m²

Amira 26 LW 68-7510
More>>>
Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m²:
The official marketing text of Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m² as supplied by the manufacturer

The brand new LCD TV range posses a harmonious and brilliant picture - bright, high-contrast, with fast reaction times, vivid colors and high resolution. The ease of use typical of Grundig and a generous package of extras round off the Amira concept.

FEATURES:
-26'' Active Matrix TFT-LC display in 16: 9 format
-Contrast ratio 600: 1
-170° viewing angle (horizontal/vertical)
-Intelligent signal processing to prevent picture faults
-Built-in fanless power pack
-TP 160 C remote control

Short summary description Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m²:
This short summary of the Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Amira 26 LW 68-7510, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m²:
This is an auto-generated long summary of Grundig Amira 26 LW 68-7510 26" WXGA Silver 500 cd/m² based on the first three specs of the first five spec groups.

Grundig Amira 26 LW 68-7510. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
26"
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
22 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Equalizer
No
FM radio
No
Audio system
Stereo
Design
Product color *
Silver
Performance
Teletext
800 pages
Ports & interfaces
DVI port
Yes
Headphone outputs
1
SCART ports quantity
3
S-Video inputs quantity
1
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
4 W
Weight & dimensions
Width (without stand)
31.1" (790 mm)
Depth (without stand)
3.74" (95 mm)
Height (without stand)
19.7" (500 mm)
Weight (without stand)
32.2 lbs (14.6 kg)
Other features
Power requirements
230V
Display
LCD TFT
Speakers
3
Brand Image Article code product Stock Price from
Grundig LW 51-7605 20" HD Silver 500 cd/m² Grundig LW 51-7605 20" HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 26" WXGA Silver 450 cd/m² Grundig LXW 68-9622 26" WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 32 LXW 82-9620 Dolby 32" HD Black 550 cd/m² Grundig Vision II 32 LXW 82-9620 Dolby 32" HD Black 550 cd/m²
(show image)
32LXW829 Vision II 32 LXW 82-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)