location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetBotz Central Enterprise Appliance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetBotz Central Enterprise Appliance
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBCN2005
Category:
Components that give security to your devices such as password protection.
Security Device Components Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC NetBotz Central Enterprise Appliance:
This short summary of the APC NetBotz Central Enterprise Appliance data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetBotz Central Enterprise Appliance, 17.5 x 19.8 x 3.27" (445 x 502 x 83 mm), 54.2 lbs (24.6 kg)

Long summary description APC NetBotz Central Enterprise Appliance:
This is an auto-generated long summary of APC NetBotz Central Enterprise Appliance based on the first three specs of the first five spec groups.

APC NetBotz Central Enterprise Appliance. Dimensions (WxDxH): 17.5 x 19.8 x 3.27" (445 x 502 x 83 mm), Weight: 54.2 lbs (24.6 kg)

Weight & dimensions
Dimensions (WxDxH)
17.5 x 19.8 x 3.27" (445 x 502 x 83 mm)
Weight & dimensions
Weight
54.2 lbs (24.6 kg)