location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton™ Save & Restore, NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10528352-NL show
Show alternative article codes used in the online market place
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backup / Recovery
  • - 1 license(s)
  • - Software type: Box
  • - Language version: Dutch
Long product name Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery :
The short editorial description of Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery

Norton™ Save & Restore, NL, Win32
More>>>
Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery:
The official marketing text of Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery as supplied by the manufacturer

Protect what you care about. Automatically back up and recover everything on your computer with new Norton™ Save & Restore. You get all the protection of award-winning Norton Ghost™ software, plus new, faster ways to save cherished family mementos and other essential files.

Key Features

- Offers all the power of Norton Ghost™ technology, plus faster ways to back up files.
- Backs up everything on your computer—digital photos, family videos, key financial records, essential computer system files, and other data—in one easy step.
- Recovers your system and data even when you can't restart your operating system.
- Makes incremental backups to maximize space and save time.
- Makes backups on the fly, without restarting your system.
- Backs up to almost any media, including CDR/RW and DVD+-R/RW drives, USB and FireWire® (IEEE 1394) external storage devices, and Iomega® Zip® and Jaz® drives.
- One-step setup wizard automatically creates an initial backup schedule based on your computer's storage devices and system settings.
- Automatically monitors and optimizes backup disk space.
- Triggers backups on key events, such as new program installations or user logins.
- Encrypts backups to help keep them secure.

New Features (compared to Norton Ghost 10.0)

- File and folder back up lets you choose specific files and folders to save, rather than an entire drive.
- Protects all files of a certain type (such as photos or documents) by finding and backing up the exact file types you indicate.
- Norton Protection Center console integration allows you to manage your Norton security applications from a single easy-to-use interface.
- Outbreak Alert trigger automatically initiates a back up when Norton Internet Security 2006 is notified about a virus or worm outbreak. (Norton Internet Security 2006 sold separately.)

Short summary description Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery:
This short summary of the Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.

Norton ™ Save & Restore, NL, Backup / Recovery, Box, 1 license(s), Dutch, 300MHz, 256 MB

Long summary description Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery:
This is an auto-generated long summary of Norton ™ Save & Restore, NL 1 license(s) Backup / Recovery based on the first three specs of the first five spec groups.

Norton ™ Save & Restore, NL. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: 300MHz, Minimum RAM: 256 MB, Minimum storage drive space: 160 MB. Media types supported: CD. Platform: PC

License
Software type
Box
License quantity
1 license(s)
Language version
Dutch
Type *
Backup / Recovery
System requirements
Minimum processor
300MHz
Minimum RAM
256 MB
Minimum storage drive space
160 MB
System requirements
Compatible operating systems
Windows XP Home/XP Pro/XP Media Center Edition Windows Vista Home Basic/ Home Premium/Business/Ultimate
Features
Media types supported
CD
Other features
Platform
PC
Mac compatibility
No
Brand Image Article code product Stock Price from
Norton Upgrade to ™ Save & Restore, FR 1 license(s) Backup / Recovery Norton Upgrade to ™ Save & Restore, FR 1 license(s) Backup / Recovery
(show image)
10528337-FR Upgrade to Norton™ Save & Restore, FR 0.00
(excl. VAT)
0 (incl. VAT)
Norton ™ Save & Restore 11, FR 1 license(s) Backup / Recovery Norton ™ Save & Restore 11, FR 1 license(s) Backup / Recovery
(show image)
10528336-FR Norton™ Save & Restore 11, FR 0.00
(excl. VAT)
0 (incl. VAT)
Norton ™ Save & Restore 1 license(s) Backup / Recovery Norton ™ Save & Restore 1 license(s) Backup / Recovery
(show image)
10528329-GE Norton™ Save & Restore 0.00
(excl. VAT)
0 (incl. VAT)
Norton Upgrade to ™ Save & Restore 1 license(s) Backup / Recovery Norton Upgrade to ™ Save & Restore 1 license(s) Backup / Recovery
(show image)
10528330-GE Upgrade to Norton™ Save & Restore 0.00
(excl. VAT)
0 (incl. VAT)
Norton ™ Save & Restore 1 license(s) Backup / Recovery Norton ™ Save & Restore 1 license(s) Backup / Recovery
(show image)
10528315-IN Norton™ Save & Restore 0.00
(excl. VAT)
0 (incl. VAT)
Norton Upgrade to ™ Save & Restore, NL 1 license(s) Backup / Recovery Norton Upgrade to ™ Save & Restore, NL 1 license(s) Backup / Recovery
(show image)
10528353-NL Upgrade to Norton™ Save & Restore, NL 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 10528316-IN PC utility software 1 license(s) Backup / Recovery
(show image)
10528316-IN 10528316-IN 0.00
(excl. VAT)
0 (incl. VAT)