location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P706 PHOTOINKJET PRINTER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15L1606
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4

LEXMARK P706 NL FR NOMB 4X6<90SEC USB A4
More>>>
Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Designed for the home user the Lexmark P706 offers high resolution printing at 4800 x 1200 dpi at an amazingly low price. With AccuFeedTM advanced paper handling technology, and cost saving power management options high quality printing has never been so easy and carefree

Short summary description Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P706 PHOTOINKJET PRINTER, Color, 4800 x 1200 DPI, A4, 3000 pages per month, 17 ppm

Long summary description Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark P706 PHOTOINKJET PRINTER inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark P706 PHOTOINKJET PRINTER. Color, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Color *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Paper handling
Maximum print size
210 x 297 mm
Paper handling
Maximum ISO A-series paper size *
A4
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Other features
Power supply
8.3 W
Country Distributor
United Kingdom 1 distributor(s)