Lexmark logo

Lexmark Z705 COLOR INKJET 4800DPI inkjet printer A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74212
Info modified on:
28 Jan 2020, 15:21:48
Guarantee:
1 year
Long product name Lexmark Z705 COLOR INKJET 4800DPI inkjet printer A4:

Lexmark Z705

Lexmark Z705 COLOR INKJET 4800DPI inkjet printer A4:

Up to 4800x1200 dpi resolution for true Photo Quality
Up to 17 pages per minute in black and 10 in colour
Borderless Printing for superb photos without margins
Paper type sensor automatically adjusts the driver settings to give you the best results
USB interface
One Year on-site exchange

Short summary description Lexmark Z705 COLOR INKJET 4800DPI inkjet printer A4:

Lexmark Z705 COLOR INKJET 4800DPI, Color, A4, 3000 pages per month, 10 ppm

Long summary description Lexmark Z705 COLOR INKJET 4800DPI inkjet printer A4:

Lexmark Z705 COLOR INKJET 4800DPI. Color, Maximum duty cycle: 3000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.