location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hairclipper series 3000 HC3505/15 Hair clipper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC3505/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103842798 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 02:59:10
The date of the most recent change of the data-sheet in Icecat's system
Philips HC3505/15 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Comfortable grip
  • - Easy to clean
  • - Efficient corded use
  • - DuraPower technology
  • - Stainless steel blades
  • - DualCut Technology
  • - Trim-n-Flow technology
  • - 13 lock-in length settings
  • - Zero maintenance
  • - 2-year worldwide guarantee
Long product name Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13 :
The short editorial description of Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13

Easy, even haircut
More>>>
Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13:
The official marketing text of Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13 as supplied by the manufacturer

Get an easy haircut, quick and easily. DualCut technology with self-sharpening blades clips twice as fast*. Trim-n-Flow technology features a comb designed to prevent clogging - so you can finish your style in one go.

Short summary description Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13:
This short summary of the Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 3000 HC3505/15, Black, Green, 0.0197" (0.5 mm), 0.906" (2.3 cm), 1.61" (4.1 cm), Stainless steel, AC

Long summary description Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13:
This is an auto-generated long summary of Philips HAIRCLIPPER Series 3000 HC3505/15 hair trimmers/clipper Black, Green 13 based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 3000 HC3505/15. Product color: Black, Green, Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.906" (2.3 cm). Power source: AC, AC input voltage: 100 - 240 V. Cord length: 70.9" (1.8 m)

Quick release blades for easy cleaning
Quick release blades for easy cleaning

Clean your electric hair clippers with ease. Simply click open the head to release and clean the blades.

The blades never need oiling
The blades never need oiling

Clipping power that's easy to maintain—our blades never need oiling.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2-year warranty, never need to be oiled and are compatible with any voltage worldwide.

Trim-n-Flow technology for continuous cutting
Trim-n-Flow technology for continuous cutting

Our Philips hair clipper with new, innovative comb is designed to prevent hair from getting stuck. So you can cut your hair, from start to finish, without interruptions.

Maximum precision with double blades
Maximum precision with double blades

The Philips Hairclipper 3000 features advanced DualCut Technology for maximum precision. It comes with double blades, and is designed to stay as sharp as day 1.

Get a perfect but protective trim
Get a perfect but protective trim

The self-sharpening steel blades are designed to be incredibly long-lasting. Even after 5 years they cut with the same precision and accuracy as day 1.

DuraPower technology for a longer lasting battery life
DuraPower technology for a longer lasting battery life

The DuraPower technology lowers the friction on the blades, which protects the motor and the battery from being overloaded. This way, the battery life of your clipper is increased.

Ergonomic design for comfort and control
Ergonomic design for comfort and control

Philips clippers have a textured grip designed for easy handling, so you can cut your hair with control and in comfort.

Efficient power system for corded use
Efficient power system for corded use

The 1.8 m long power cord provides constant power.

Adjusts to different length settings
Adjusts to different length settings

Cut your hair to the exact length you want. Just select one of 12 length settings between 1 mm to 23 mm at 2 mm increments, or remove the comb for a close 0.5 mm trim.

Performance
Product color *
Black, Green
Number of length steps *
13
Minimum hair length
0.0197" (0.5 mm)
Maximum hair length
0.906" (2.3 cm)
Cutter width
1.61" (4.1 cm)
Self-sharpening blade
Yes
Blade material
Stainless steel
Maintenance-free blades
Yes
Removable blade
Yes
Ergonomics
Handle(s)
Yes
Ergonomic grip
Yes
Power
Power source *
AC
Rechargeable *
No
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Oil-free maintenance
Yes
Weight & dimensions
Cord length
70.9" (1.8 m)
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Battery
Rechargeable battery
Yes
Country Distributor
Lithuania 1 distributor(s)
Italia 1 distributor(s)