Belkin logo

Belkin OmniView PRO2 PS/2 Series 16-ports with On-Screen Display KVM switch Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69512
Info modified on:
04 Apr 2019, 05:47:38
Guarantee:
3 year
Long product name Belkin OmniView PRO2 PS/2 Series 16-ports with On-Screen Display KVM switch Black:

Belkin OmniView™ PRO2 PS/2 Series KVM Switch with On-Screen Display

Short summary description Belkin OmniView PRO2 PS/2 Series 16-ports with On-Screen Display KVM switch Black:

Belkin OmniView PRO2 PS/2 Series KVM Switch 16-ports with On-Screen Display, Black

Long summary description Belkin OmniView PRO2 PS/2 Series 16-ports with On-Screen Display KVM switch Black:

Belkin OmniView PRO2 PS/2 Series KVM Switch 16-ports with On-Screen Display. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Product color: Black. Connectivity technology: Wired, Compatibility: PCs

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.