location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1DJXC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1DJXC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998251831 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:45:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Key Noble 71.7" (1.82 m)
  • - Best uses: Laptop
  • - Stainless steel
  • - Black, Silver
Guarantee: 3 Years
Long product name DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m) :
The short editorial description of DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m)

Noble TZ Wedge Low Profile - System secutiry kit
More>>>
DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m):
The official marketing text of DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m) as supplied by the manufacturer

Noble TZ Wedge lock with barrel lock and peripheral trap. Compatible with systems using Noble Lock Slot. Each lock is individually keyed.

Short summary description DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m):
This short summary of the DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1DJXC, 71.7" (1.82 m), Noble, Key, Stainless steel, Black, Silver

Long summary description DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m):
This is an auto-generated long summary of DELL 1DJXC cable lock Black, Silver 71.7" (1.82 m) based on the first three specs of the first five spec groups.

DELL 1DJXC. Product color: Black, Silver, Best uses: Laptop, Lock type: Key. Cable length: 71.7" (1.82 m), Cable diameter: 0.157" (4 mm)

Features
Product color *
Black, Silver
Best uses *
Laptop
Lock type *
Key
Cable lock slot type
Noble
Material
Stainless steel
Features
Number of keys provided
2
Weight & dimensions
Cable length *
71.7" (1.82 m)
Cable diameter
0.157" (4 mm)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)