Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Material: Aluminum
- - Product color: Black
- - Maximum weight capacity: 3.97 lbs (1.8 kg)
- - 21 oz (594 g)
Long product name RAM Mounts RAM-101U-B-246 mounting kit Black Aluminum
:
RAM Double Ball Mount with 100x100mm VESA Plate
The short editorial description of RAM Mounts RAM-101U-B-246 mounting kit Black Aluminum
RAM Double Ball Mount with 100x100mm VESA Plate
More>>>
Short summary description RAM Mounts RAM-101U-B-246 mounting kit Black Aluminum:
This short summary of the RAM Mounts RAM-101U-B-246 mounting kit Black Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts RAM-101U-B-246, 3.97 lbs (1.8 kg), Aluminum, Black
Long summary description RAM Mounts RAM-101U-B-246 mounting kit Black Aluminum:
This is an auto-generated long summary of RAM Mounts RAM-101U-B-246 mounting kit Black Aluminum based on the first three specs of the first five spec groups.
RAM Mounts RAM-101U-B-246. Maximum weight capacity: 3.97 lbs (1.8 kg), Ball diameter: 1.5" (3.81 cm), Material: Aluminum, Product color: Black