location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB Port Replicator with Video

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Port Replicator with Video
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8146
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year Customer Replaceable Unit.
Long product name Lenovo USB Port Replicator with Video :
The short editorial description of Lenovo USB Port Replicator with Video

Lenovo USB Port Replicator with Video (Denmark, Europe, Israel, Italy, South Africa, Switzerland)
More>>>
Lenovo USB Port Replicator with Video:
The official marketing text of Lenovo USB Port Replicator with Video as supplied by the manufacturer

The Lenovo USB Port Replicator with Video provides a convenient cable management and connectivity solution for users of Lenovo notebooks. Simply plug the port replicator's USB cable into your Lenovo notebook for instant access to additional ports for external devices. The Port Replicator provides a VGA port for an external monitor, Ethernet port for Local Area Network or Internet connection, mouse port, microphone port, headphones or speakers port, and four USB ports (two standard and two powered) for USB devices such as a printer, keyboard, mouse or optical drive.

Features & Benefits:

- Lets you connect multiple external devices to your notebook, but only have to disconnect one cable when you go mobile
- One standard 15-pin VGA monitor port supports video resolutions up to 1280 x 1024 in 16-bit colour. Just plug in your monitor's video cable
- Select from the following video modes:
-- Primary video mode:- Use an external monitor as your primary display
-- Extended video mode:- Use both your notebook screen and an external monitor for combined viewing
-- Mirror video mode:- Replicate your notebook screen onto an external monitor
- Two standard USB 2.0 ports are available for most USB devices, including printers, keyboards, mice and memory keys
- Two powered USB 2.0 ports deliver twice the power of standard USB ports (1000 mA). The included external AC power adapter allows these ports to stay active even when the notebook is shut down or disconnected. These ports are ideal for USB devices that draw significant power, such as external optical drives and hard drives or those that require recharging
- All USB 2.0 ports are backward-compatible with USB 1.1 devices
- One 10/100 Ethernet (RJ-45) for Internet/LAN connectivity
- One 9-pin serial mouse port
- One stereo audio out jack for speakers or headphones
- One audio in jack for a microphone
- One external 5V AC power adapter which is required to power the port replicator's functions
- Backed by Lenovo's limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo USB Port Replicator with Video:
This short summary of the Lenovo USB Port Replicator with Video data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB Port Replicator with Video, 10,100 Mbit/s, 10.6 x 2.99 x 1.18" (270 x 76 x 30 mm), 1 x microphone - input - mini-phone 3.5mm

Long summary description Lenovo USB Port Replicator with Video:
This is an auto-generated long summary of Lenovo USB Port Replicator with Video based on the first three specs of the first five spec groups.

Lenovo USB Port Replicator with Video. Ethernet LAN data rates: 10,100 Mbit/s. Dimensions (WxDxH): 10.6 x 2.99 x 1.18" (270 x 76 x 30 mm), I/O ports: 1 x microphone - input - mini-phone 3.5mm

Ports & interfaces
USB 2.0 ports quantity *
4
Audio output
Yes
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Other features
Dimensions (WxDxH)
10.6 x 2.99 x 1.18" (270 x 76 x 30 mm)
I/O ports
1 x microphone - input - mini-phone 3.5mm
Brand Image Article code product Stock Price from
Lenovo USB Port Replicator with Video Lenovo USB Port Replicator with Video
(show image)
40Y8145 USB Port Replicator with Video 0.00
(excl. VAT)
0 (incl. VAT)