location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW568 keyboard Universal USB QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW568
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW568-BK-ITL show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware AW568 keyboard Universal USB QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB Membrane
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
Long product name Alienware AW568 keyboard Universal USB QWERTY Italian Black :
The short editorial description of Alienware AW568 keyboard Universal USB QWERTY Italian Black

Advanced Gaming Keyboard AW568
More>>>
Alienware AW568 keyboard Universal USB QWERTY Italian Black:
The official marketing text of Alienware AW568 keyboard Universal USB QWERTY Italian Black as supplied by the manufacturer

Tricked out and all in
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Otherworldly beauty
The iconic Alienware design brings an added layer of imposing style to your set-up. Enhance your gaming experience with AlienFX – an RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action.

Incredibly accurate keypresses
Smooth, responsive game play:
N-key rollover, anti-ghosting on all keys and 5 programmable macro key functions let you learn your keyboard like an instrument, conquering every match with pro-level reaction time.

Bring a competitive edge to every game:
Brown switches are designed with all gamers in mind—from novice to expert. They deliver solid tactile feedback with low actuation force and low click noise.

Built for responsiveness, designed for comfort
Game for hours in comfort with durable mechanical switches that boast 50 million keystroke life cycles. Plus, your keyboard comes with adjustable audio controls, three adjustable feet angles and an optional palm rest that attaches magnetically.

Short summary description Alienware AW568 keyboard Universal USB QWERTY Italian Black:
This short summary of the Alienware AW568 keyboard Universal USB QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW568, Full-size (100%), Wired, USB, Membrane, QWERTY, Black

Long summary description Alienware AW568 keyboard Universal USB QWERTY Italian Black:
This is an auto-generated long summary of Alienware AW568 keyboard Universal USB QWERTY Italian Black based on the first three specs of the first five spec groups.

Alienware AW568. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50000 million characters
Windows keys
Yes
Programmable hot keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Number of programmable (macro) keys
5
Keyboard
Non-slip base
Yes
Design
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Product color *
Black
Surface coloration
Monochromatic
Light effects
Yes
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
19.6 x 6.76 x 1.37" (499 x 171.8 x 34.8 mm)
Keyboard weight
3.22 lbs (1.46 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:11:36
Uk has collected 2 expert reviews for Alienware AW568 keyboard Universal USB QWERTY Italian Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tomsguide.com
Updated:
2018-06-01 05:11:36
Alienware has something of a mixed reputation among PC aficionados. For those who prefer not to build their own machines, Alienware provides powerful hardware in an attractive chassis; for those who do, the company doesn't have much to offer.Now that Alie...
Good Good game performanc, Less than $10, Attractive design...
Bad Mediocre softwar, So-so switche, Better options in price range...
Bottom line Considering that a top-of-the-line mechanical keyboard could set you back as much as $170, a full-size model with decent switches for $90 is not a terrible deal. The AW568 isn't impressive, but it's competent, and given the asking price, that's probably a...
60%
techaeris.com
Updated:
2019-12-07 02:11:11
There was a time when mechanical keyboards used to be a niche product. Lately, they've gained in popularity, mostly among gamers for their shorter travel distance and better responsiveness. Our Alienware Advanced Gaming Keyboard review takes a look at the...
Good Solid feeling build and design, Five customizable macro keys, Remappable key capabilities, Three height levels, On keyboard volume controls, Smooth, responsive typing...
Bad Limited LED lighting, Macro keypress doesn't always register on the first press, Requires optional palm rest for maximum comfort, Front LED hidden when palm rest used...
Bottom line The Alienware Advanced Gaming Keyboard is well built and has a solid design. While it performs suitably, for the most part, the issue with macro keys not responding on the first keypress quite often is a huge hindrance for anyone wishing to elevate their...
87%
Disclaimer Alienware AW568 keyboard Universal USB QWERTY Italian Black:
Disclaimer

Actual configuration might differ from illustration