Targus logo

Targus 15.4" Urban Messenger 15.4"

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119236
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Limited lifetime
Long product name Targus 15.4" Urban Messenger 15.4":

15.4" Urban Messenger

Targus 15.4" Urban Messenger 15.4":

The Targus Urban Messenger in fashionable black with orange highlights is top-loading and designed to fit notebooks with up to 15.4" screens. Safely designed for digital devices, this case has an easy-access compartment for your iPod® or MP3 Player. Organization is made easy with a file section, removable padded slip case, pen/pencil holders, ID holder, key clip, headphone port, 6-slot CD/DVD sleeve and removable accessory pouch. The ergonomically designed handles and padded, slip-resistant shoulder strap allows for maximum comfort and versatility. Built to last, the Urban Messenger also comes equipped with easy-grip zipper pulls, scratch-resistant lining and a weather-resistant bottom.

Capacity
Padded notebook compartment designed to fit notebooks with screen sizes up to 15.4".

Convenience
Top-loading notebook compartment makes it easy to get in and out of the notebook section.

Functionality
Easy-access compartment for an iPod or MP3 Player and easy-grip zipper pulls.

Organization
Complete with pen/pencil holders, ID holder, key clip, headphone port, 6-slot CD/DVD sleeve, removable accessory pouch and pockets for notebook cables and accessories.

Comfort
Ergonomically designed carry handle.

Easy Transport
Ergonomically designed handle and padded, slip-resistant shoulder strap.

Quality Materials
Lightweight design in rugged 1680 ballistic with nylon, scratch-resistant lining and a rugged weather resistant bottom.

Short summary description Targus 15.4" Urban Messenger 15.4":

Targus 15.4" Urban Messenger, 15.4", 3.31 lbs (1.5 kg)

Long summary description Targus 15.4" Urban Messenger 15.4":

Targus 15.4" Urban Messenger. Maximum screen size: 15.4". Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.