location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-20S4E TV 20" 430 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-20S4E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-20S4E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp LC-20S4E TV 20" 430 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20" LCD
  • - 640 x 480 pixels 4:3
  • - 430 cd/m² 600:1
  • - SECAM B/G
  • - 74 W
More>>>
Short summary description Sharp LC-20S4E TV 20" 430 cd/m²:
This short summary of the Sharp LC-20S4E TV 20" 430 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-20S4E, 20", 640 x 480 pixels, LCD

Long summary description Sharp LC-20S4E TV 20" 430 cd/m²:
This is an auto-generated long summary of Sharp LC-20S4E TV 20" 430 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-20S4E. Display diagonal: 20", Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Contrast ratio (typical): 600:1, Native aspect ratio: 4:3

Display
Display diagonal *
20"
HD type *
Not supported
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
430 cd/m²
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
640 x 480 pixels
Viewable size diagonal
19.7" (50 cm)
TV tuner
Analog signal format system *
SECAM B/G
Audio
Number of speakers *
2
Audio system
NICAM/A2 Stereo
Performance
Teletext
256 pages
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
74 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
19" (483 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
18.7" (476 mm)
Width (without stand)
19" (483 mm)
Depth (without stand)
3.86" (98 mm)
Height (without stand)
17" (433 mm)
Weight (without stand)
15.4 lbs (7 kg)
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
220-240V, 50Hz
Display
TFT
I/O ports
SCART AV-/S-Video in AV-out Headphone out
Brand Image Article code product Stock Price from
Sharp LC-37GE1E TV 37" Full HD Black 450 cd/m² Sharp LC-37GE1E TV 37" Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E