location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4" Trademark Backpack 15.4" Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Trademark Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCB002EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus 15.4" Trademark Backpack 15.4" Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 15.4" Black
  • - Nylon
  • - 3.31 lbs (1.5 kg)
Guarantee: Limited Lifetime
Long product name Targus 15.4" Trademark Backpack 15.4" Backpack case Black :
The short editorial description of Targus 15.4" Trademark Backpack 15.4" Backpack case Black

15.4" Trademark Backpack
More>>>
Targus 15.4" Trademark Backpack 15.4" Backpack case Black:
The official marketing text of Targus 15.4" Trademark Backpack 15.4" Backpack case Black as supplied by the manufacturer

The Targus Trademark Backpack contains a full zip down workstation compartment and padded notebook sleeve designed for notebooks with up to 15.4" screens. The padded contoured shoulder straps and mesh lumbar back panel are designed to increase ventilation while transporting your notebook and supplies. The backpack is also equipped with locking zippers on the notebook section and an elastic security strap for added protection. A business card holder, 3 pen loops, multiple accessory pockets, hidden zippered storage pocket and removable cell phone pocket make it easy to transport your office supplies. Two zippered side pockets and two water bottle holders are also included for convenience. This casual backpack is great for a student or executive to protect their notebook on-the-go.

Capacity
Interior notebook compartment designed to fit notebooks with up to 15.4" screens

Organization
Top-loading backpack equipped with padded notebook sleeve and elastic security strap for extra protection, functional zip-down workstation, business card holder, 3 pen loops, multiple accessory pockets, locking zippers on the notebook section, a hidden zippered storage compartment, removable cell phone pocket, two zippered side pockets and two water bottle holders

Ergonomics
Contains padded contoured shoulder straps, a padded carry handle, a padded mesh lumbar back panel to increase ventilation and feet to protect the bottom of the case

Short summary description Targus 15.4" Trademark Backpack 15.4" Backpack case Black:
This short summary of the Targus 15.4" Trademark Backpack 15.4" Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4" Trademark Backpack, Backpack case, 15.4", 3.31 lbs (1.5 kg)

Long summary description Targus 15.4" Trademark Backpack 15.4" Backpack case Black:
This is an auto-generated long summary of Targus 15.4" Trademark Backpack 15.4" Backpack case Black based on the first three specs of the first five spec groups.

Targus 15.4" Trademark Backpack. Case type: Backpack case, Maximum screen size: 15.4". Weight: 3.31 lbs (1.5 kg)

Features
Maximum screen size *
15.4"
Case type *
Backpack case
Material *
Nylon
Features
Product main color *
Black
Weight & dimensions
Weight
3.31 lbs (1.5 kg)
Brand Image Article code product Stock Price from
Targus 15.4" Urban Travel Roller 15.4" Trolley case Targus 15.4" Urban Travel Roller 15.4" Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)