location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 620n print server Internal Ethernet LAN Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
615n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7934G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780135604 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Jan 2016
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 620n print server Internal Ethernet LAN Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Internal memory: 16 MB Flash memory: 4 MB
  • - Firmware upgradeable
  • - Ethernet LAN IEEE 802.1x, IEEE 802.3
  • - TCP/IP, LPD, FTP, IPP, IPX/SPX, DLC/LLC, AppleTalk, NDS, NCP, Telnet, SLP, IGMP, BootP, DHCP, WINS, SNMP, HTTP
  • - Ethernet LAN (RJ-45) ports: 1
  • - Gray
Guarantee: One-year limited hardwareReturn to HP
Long product name HP Jetdirect 620n print server Internal Ethernet LAN Gray :
The short editorial description of HP Jetdirect 620n print server Internal Ethernet LAN Gray

HP Jetdirect 620n EIO internal Print Server for Ethernet/Fast Ethernet J7934G
More>>>
HP Jetdirect 620n print server Internal Ethernet LAN Gray:
The official marketing text of HP Jetdirect 620n print server Internal Ethernet LAN Gray as supplied by the manufacturer




Short summary description HP Jetdirect 620n print server Internal Ethernet LAN Gray:
This short summary of the HP Jetdirect 620n print server Internal Ethernet LAN Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 620n, Gray, 16 MB, 4 MB, Ethernet LAN, IEEE 802.1x, IEEE 802.3, 10,100 Mbit/s

Long summary description HP Jetdirect 620n print server Internal Ethernet LAN Gray:
This is an auto-generated long summary of HP Jetdirect 620n print server Internal Ethernet LAN Gray based on the first three specs of the first five spec groups.

HP Jetdirect 620n. Product color: Gray. Internal memory: 16 MB, Flash memory: 4 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.1x, IEEE 802.3, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, LPD, FTP, IPP, IPX/SPX, DLC/LLC, AppleTalk, NDS, NCP, Telnet, SLP, IGMP, BootP, DHCP,..., Management protocols: SNMP. Power consumption (typical): 2 W

Features
Internal *
Yes
Product color
Gray
IPP support
Yes
Firmware upgradeable
Yes
Memory
Internal memory
16 MB
Flash memory
4 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.1x, IEEE 802.3
Ethernet LAN data rates
10, 100 Mbit/s
Copper ethernet cabling technology
100BASE-TX
Protocols
Supported network protocols *
TCP/IP, LPD, FTP, IPP, IPX/SPX, DLC/LLC, AppleTalk, NDS, NCP, Telnet, SLP, IGMP, BootP, DHCP, WINS, SNMP, HTTP
Management protocols
SNMP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
2 W
Software
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Software
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Other operating systems supported
Novell NetWare 5.x
Certificates
Certification
FCC, CNS, AS3548, NZS3548, EMI
Weight & dimensions
Width
8.8" (223.5 mm)
Depth
6" (152.4 mm)
Height
2.3" (58.4 mm)
Weight
2.47 oz (70 g)
Packaging data
Package dimensions (WxDxH)
6.02 x 8.78 x 2.24" (153 x 223 x 57 mm)
Package weight
7.05 oz (200 g)
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
0 - 95%
Other features
Data transfer rate
6 Mbit/s
Cabling technology
10/100Base-T(X)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)