location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Laser Wireless Desktop mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Wireless Desktop Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMW14EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Laser Wireless Desktop mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 800 DPI
  • - RF Wireless
  • - Buttons quantity: 8
Guarantee: 1 year
Long product name Targus Laser Wireless Desktop mouse RF Wireless 800 DPI :
The short editorial description of Targus Laser Wireless Desktop mouse RF Wireless 800 DPI

Laser Wireless Desktop Mouse
More>>>
Targus Laser Wireless Desktop mouse RF Wireless 800 DPI:
The official marketing text of Targus Laser Wireless Desktop mouse RF Wireless 800 DPI as supplied by the manufacturer

The Targus Laser Wireless Desktop Mouse utilizes the latest in laser technology providing 20 times more tracking sensitivity than typical optical mice; the result – greater accuracy and improved use on shiny surfaces. Never have mouse usage interrupted again with the rechargeable batteries and USB charge cable that charges even while in use (no charge cradle required). Convenient wireless freedom enables uncluttered workspaces free from cables. Mouse movements are accurate and precise thanks to highly reliable RF wireless technology. The wireless receiver and charge cable easily insert into an extension port, eliminating the need to reach around your PC. Increase productivity with the convenient pre-programmed buttons that reduce hand and wrist movements from mouse to keyboard. Scroll-up and scroll-down, Alt-Tab (application window switch) and Internet navigation "forward" and "back" buttons provide simple and efficient short cuts for Windows use.

20 Times More Sensitive – Targus laser technology has 20x more tracking sensitivity than typical optical mice, for greater accuracy and improved use on shiny surfaces
Power Management – Recharge via the USB charge cable; use the mouse during charging to ensure uninterrupted operation (no charge cradle required)
Wireless Freedom – RF wireless technology provides a clean, uncluttered workspace free from cables
Convenient Extension Port – Plug the wireless receiver and charge cable into the extension port, no need to reach around your PC
Efficient Pre-programmed Buttons – Scroll-up, scroll-down, Alt-Tab (application window switch) and Internet navigation “forward” and “back” buttons provide simple and productive short cuts for Windows use.

Short summary description Targus Laser Wireless Desktop mouse RF Wireless 800 DPI:
This short summary of the Targus Laser Wireless Desktop mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Laser Wireless Desktop Mouse, Laser, RF Wireless, 800 DPI

Long summary description Targus Laser Wireless Desktop mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Targus Laser Wireless Desktop mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Targus Laser Wireless Desktop Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 8

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
800 DPI
Buttons quantity *
8
Ergonomics
Plug and Play
Yes
Weight & dimensions
Weight
6.19 oz (175.5 g)
Other features
Compatible operating systems
Windows 2000/XP
Mouse dimensions (WxDxH)
4.7 x 3.3 x 1.9" (119.4 x 83.8 x 48.3 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:32
Uk has collected 1 expert review for Targus Laser Wireless Desktop mouse RF Wireless 800 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
aoaforums.com
Updated:
2011-10-04 09:12:32
with this mouse and I managed to hold my own and against the onslaught of gaming machines.Featuring two double A rechargeable batteries with the packaging, the mouse comes completely ready for use. Coming the standard USB adapter, it also includes a d...
0%
Brand Image Article code product Stock Price from
Logitech LX6 Cordless Optical mouse RF Wireless 1000 DPI Logitech LX6 Cordless Optical mouse RF Wireless 1000 DPI
(show image)
910-000488 LX6 Cordless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G9 Laser mouse USB Type-A Logitech G9 Laser mouse USB Type-A
(show image)
910-000175 G9 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G5 Laser mouse USB Logitech G5 Laser mouse USB
(show image)
910-000094 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Revolution mouse RF Wireless Laser Logitech MX Revolution mouse RF Wireless Laser
(show image)
931689-0914 MX Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Logitech VX Revolution mouse RF Wireless Laser Logitech VX Revolution mouse RF Wireless Laser
(show image)
931690-0914 VX Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally USB Laser mouse USB Type-A
(show image)
ILASER USB Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Neon White, USB + PS/2 mouse USB Type-A + PS/2 400 DPI
(show image)
MI005 Optical Mouse Neon White USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Bluetooth Optical mouse
(show image)
BTMOUSE-EU Bluetooth Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Bluetooth Optical Micro w. USB charger mouse
(show image)
BTMICRO-EU Bluetooth Optical Micro Mouse w. USB charger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)