location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L192p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T19HDEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 19"
  • - 1280 x 1024 pixels
  • - 20 ms 250 cd/m² 1000:1
  • - 40 W
Guarantee: Three years Rapid Replacement Service.
Long product name Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black :
The short editorial description of Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black

ThinkVision L192p 19.0in Hybrid TFT LCD (19.0in/483mm VIS) TCO-03 Business Black Monitor
More>>>
Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black:
The official marketing text of Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black as supplied by the manufacturer

The ThinkVision L192p Flat Panel LCD Monitor offers outstanding image quality and features a stand that provides screen tilt, swivel, pivot and height adjustments. Its ultra-slim bezel saves space and provides a nearly seamless view in multiple-monitor environments. Offering both analogue and digital connectors, the L192p incorporates ThinkVantage design elements that enhance usability and complement the design of ThinkPad and ThinkCentre systems. With attach points for the optional ThinkVision USB Soundbar (40Y7616), the L192p is best suited for general business applications such as word processing, spreadsheets and business graphics.

Short summary description Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L192p, 19", 1280 x 1024 pixels, 20 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L192p computer monitor 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L192p. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
20 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
14.9" (37.8 cm)
Viewable size, vertical
11.9" (30.3 cm)
Viewable size diagonal
19" (48.3 cm)
Design
Market positioning *
Business
Product color *
Black
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Pivot
Yes
Swivel angle range
45 - 45°
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Cable length
70.9" (1.8 m)
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
16.1" (408 mm)
Depth (with stand)
8.86" (225 mm)
Height (with stand)
20" (507 mm)
Weight (with stand)
13.2 lbs (6 kg)
Other features
Bandwidth
0.135 GHz