location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital CS-6531
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.K0403.005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver :
The short editorial description of Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver

Digital CS-6531, 6.20 megapixels, 2872 x 2160, 2.5' LCD
More>>>
Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver:
The official marketing text of Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver as supplied by the manufacturer

The CS-6531 possesses 6.2 MP resolution and a slim n' stylish form that slips right into your pocket!

Possessing 12 versatile scene capture modes, the CS-6531 offers a bounty of options for pure photo-taking pleasure. An interval shooting feature also lets the CS-6531 automatically take a series of photos at set intervals. This function is extremely useful for capturing scenery shots — like beautiful sunsets — over a time period. For extreme close-ups, the CS-6531 takes clear images from a 6 cm distance. The Acer CS-6531 is endowed with a big 2.5" LCD screen, so users can take even better photos and share them with friends — instantly.

Simply point and click. The Acer CS-6531 is suitable for novices, and has versatile features that professionals will appreciate. 10 MB of internal memory allows users to take pictures and store video even without a memory card! Connecting to a PC is effortless. To download your photos, just switch to PC mode and connect via the USB port. The CS-6531 is ergonomically designed, affording users a comfortable grip and even one-handed operation.

The Acer CS-6531 is a delightful, feature-packed digital camera with a price tag that won't hurt the bottom line. In addition to its photographic prowess, the CS-6531 also records movie clips with 640 x 480 pixel resolution at 20 fps, with no limit on recording length. Surprisingly versatile, the CS-6531 can act as a webcam when connected to a PC, for face to face online communication. Enjoy some of the features of pro-level SLR cameras at only a fraction of the price.

Short summary description Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver:
This short summary of the Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Digital CS-6531, 6.2 MP, 1/2.5", CCD, 3x, 4.59 oz (130 g), Silver

Long summary description Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver:
This is an auto-generated long summary of Acer Digital CS-6531 1/2.5" 6.2 MP CCD Silver based on the first three specs of the first five spec groups.

Acer Digital CS-6531. Megapixel: 6.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.4 - 16.2 mm. Display diagonal: 2.5". Internal memory: 12 MB. PictBridge. Weight: 4.59 oz (130 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
6.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Motion JPEG frame rate
20 fps
Memory
Internal memory
12 MB
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
201.096 pixels
Ports & interfaces
I/O ports
Video-out, USB 2.0
PictBridge *
Yes
Camera
Shooting modes *
Auto
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
3.5" (89 mm)
Depth
2.17" (55 mm)
Height
0.945" (24 mm)
Weight
4.59 oz (130 g)
Other features
Lens focal range
F3.2 (W), F5.3 (T)
Metering
multi-segment
Lens system
n/a
Built-in flash
Yes
Camera shutter speed
1/2 - 1/2000 s
Focal length (35mm film equivalent)
1.26 - 3.78" (32 - 96 mm)