location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation Flash Wristband 256Mb USB flash drive 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash Wristband 256Mb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22339 show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Imation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year limited warranty
Long product name Imation Flash Wristband 256Mb USB flash drive 0.25 GB :
The short editorial description of Imation Flash Wristband 256Mb USB flash drive 0.25 GB

Flash Wristband 256Mb
More>>>
Short summary description Imation Flash Wristband 256Mb USB flash drive 0.25 GB:
This short summary of the Imation Flash Wristband 256Mb USB flash drive 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Flash Wristband 256Mb, 0.25 GB, 11 MB/s, 0.67 oz (19 g)

Long summary description Imation Flash Wristband 256Mb USB flash drive 0.25 GB:
This is an auto-generated long summary of Imation Flash Wristband 256Mb USB flash drive 0.25 GB based on the first three specs of the first five spec groups.

Imation Flash Wristband 256Mb. Capacity: 0.25 GB, Read speed: 11 MB/s, Write speed: 7 MB/s. Weight: 0.67 oz (19 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:41:27
Uk has collected 5 expert reviews for Imation Flash Wristband 256Mb USB flash drive 0.25 GB and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
techradar.com
Updated:
2011-09-27 11:41:27
Its not often we see manufacturers tread the peripherals-as-fetish-wear route, but thats exactly what imation has done with its rubberised wristband flash disk.As soon as we unpacked it, we were hit with the same wave of nausea, thanks to a pungent s...
Good Durable construction...
Bad Nauseating smell...
Bottom line Its not often we see manufacturers tread the peripherals-as-fetish-wear route, but thats exactly what imation has done with its rubberised wristband flash disk.As soon as we unpacked it, we were hit with the same wave of nausea, thanks to a pungent s...
40%
consumerelectronicsnet.com
Updated:
2011-09-27 11:41:27
When you?re always on the go, the last thing you need to worry about is carry along those documents that you?re going to need for that meeting or presentation. You?re always bound to forget something but with Imation?s Flash Wristband, you can store th...
0%
laptopgamers.com
Updated:
2011-09-27 11:41:27
Forget wearing your heart on your sleeve and carry your memories on your wrist with the new Flash Wristband from Imation Corp. The uniquely designed Imation Flash Wristband provides an easy way to transport your precious digital files, such as photos...
0%
the-gadgeteer.com
Updated:
2016-01-24 16:12:11
USB Flash drives are convenient little gadgets that are extremely useful. Ive heard them touted as the floppy disk of the 21st century and have to agree. I cant even remember the last time I used an actual floppy. None of my current computers even ha...
0%
Brand Image Article code product Stock Price from
Imation

Imation Flash Wristband 256Mb blue USB flash drive 0.25 GB
(show image)
22340 Flash Wristband 256Mb blue 0.00
(excl. VAT)
0 (incl. VAT)